Rotork plc Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Product Name Notes
Fairchild model 63N NACE MRO175 compliant filter regulator is a service regulator for severe service conditions for sulfide stress crack resistant materials for oil field and associated equipment. This model...
Indirect action solenoid valve, multiple configurations, with a cv of 0.73 and a 10 Bar max working pressure, able to operature for up to 1 millions cycles
Pnuematic flow control valve, suitible for working to ISO 8573.1air quality, High flow with a CV up to 11.2 and a 12 Bar Max working pressure
Rotork Fairchild High Pressure Hydraulic - Pressure Reducing Regulator is suitable for 10,000 psig / 690 bar inlet and outlet hydraulic and pneumatic applications. Tapped exhaust port allows for convenient...
Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild...
Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve...
Rotork Fairchild Model 1600 Vacuum Regulator is designed for systems that require high flow and system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is...
Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance...
Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 102.0 Cv Working pressure up to 174 psi / 12 bar NAMUR...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - Up to 2.4 Cv Working pressure up to 174 psi / 12 bar Used...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 8.6 Cv Working pressure up to 188 psi / 13 bar working...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable...