Rotork plc Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
2/2 Way Piston Actuated Valve Butt Weld Connection – Stainless Steel
2/2 Way Piston Actuated Valve Clamp – Stainless Steel
2/2 Way Piston Actuated Valve Flanged – Stainless Steel
2/2 Way Piston Actuated Valve G 1/2" to 1" Bronze and G 1/2" to 3/4" Stainless Steel, Compact Version
2/2 Way Piston Actuated Valve G 1/2" to 2", High Temperature Version – Stainless Steel
2/2 Way Piston Actuated Valve G 1/2” to 2”, Regular Version – Bronze / Stainless Steel
2/2 Way Piston Actuated Valve G 3/4" to 2 3/8", Threaded Spigots – Stainless Steel
21 Series Exd & Exm – 2/2 Normally Closed Solenoid Valves
3/2 Way Direct Acting Pilot Solenoid Valve EXD - ATEX II 2 GD
3/2 Way Direct Acting Pilot Solenoid Valve with Manual Override
3500 Series Filter Regulators, Filters, Pressure Regulators, Lubricator
3550 - Pressure regulator
3575 - Pressure regulator
68 Series / 68 Series (USA) Cryogenic – 2/2 Normally Closed Solenoid Valves
ACDe
ACDN Series / ACDN Series (USA) – 2/2 Normally Open Solenoid Valves
ACDN Series Exd & Exm – 2/2 Normally Open Solenoid Valves
Compatible with fluids at NAS1638 Class 9 and ISO 4406 18/15 High flow - up to 1.2 Cv and 100.0 l/min Working pressure up to 10,000 psi / 690 bar...
Control Piston Actuated Valve with Integrated Positioner DN15 to DN50 – Stainless Steel. Alcon control piston actuated valves are operated by a compact pneumatic integrated positioner working in a closed...
CV, DCV, CVF
Fairchild model 63N NACE MRO175 compliant filter regulator is a service regulator for severe service conditions for sulfide stress crack resistant materials for oil field and associated equipment. This model...
Filters, Regulators, Filter Regulators
Gas direct and indirect acting solenoid with high flow up to 0.32 cv, 3045 psi rated
GB Series ¼" to 1" and 1¼" to 2" – 2/2 Normally Closed Solenoid Valves
High flow - Up to 19.0 Cv / 857.0 l/min Working pressure up to 10,000 psi / 690 bar NACE MR-01-75 internal wetted and body materials as standard Viton /...
High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
High flow hydraulic Pilot and Mechanical valve with a Cv of upt 0.1 / 5L/Min, rated to 10,000 psi. Extensive range of operator options
HWA Series – 2/2 Normally Closed Solenoid Valves
Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
Hydraulic direct and indirect frangible bulbed valves, designed for high flow systme vents in temperature limited areas.
Hydraulic Instrumentation Needle valves with dynamic sealing and non wetted threads
Hydraulic subsea flow control valve, disgned in accordance with API 17F, flow up to 115l/min with a 2.2 CV and a 12 Bar max working pressure, 10,000 ft subsea working...
Indirect action solenoid valve, multiple configurations, with a cv of 0.73 and a 10 Bar max working pressure, able to operature for up to 1 millions cycles
Manual Angle Seat Valve G 1/2" to 2" – Bronze (NG) & Stainless Steel (IG)
Model 30BP is a compact precision pressure regulator designed for applications that require high performance and accurate process control back pressures and relief pressures, but where space may be limited...
NAMUR Series / NAMUR Series (USA) – 3/2 or 5/2 Universal Solenoid Valves
NAMUR Series Exd, Exm & Exia and NAMUR Series Ex & Exia (USA) – 3/2 or 5/2 Universal Solenoid Valves
Piston Actuated Valve Series G EXD II 2 GD c TX CLASS
Piston Actuated Valve Series M EXD II 2 GD c TX CLASS
Piston valve with external pneumatic actuation, compact and solid construction. Suitable for neutral media with particles in suspension, on applications where a standard pilot operated solenoid valve may become clogged.
Pnuematic flow control valve with high flow of 11.2 CV up to 12 Bar, fine stem threads allowing for controlled flow requirments
Pnuematic flow control valve, suitible for working to ISO 8573.1air quality, High flow with a CV up to 11.2 and a 12 Bar Max working pressure
Rotork Fairchild High Pressure Hydraulic - Pressure Reducing Regulator is suitable for 10,000 psig / 690 bar inlet and outlet hydraulic and pneumatic applications. Tapped exhaust port allows for convenient...
Rotork Fairchild HPP is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. The HPP pressure regulator is constructed of...
Rotork Fairchild Model 10 is a precision pressure regulator designed for applications that require high performance and accurate process control. Stability of regulated pressure is maintained under varying flow conditions...
Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild...
Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve...
Rotork Fairchild Model 11 is a Low Pressure Precision Pressure Regulator designed for applications that require high performance and accurate process control at very low pressures down to 3 inches...
Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying...
Rotork Fairchild Model 1600 Vacuum Regulator is designed for systems that require high flow and system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is...
Rotork Fairchild Model 17 Vacuum Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 17 control diaphragm is balanced by a set of...
Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance...
Rotork Fairchild Model 30 is a compact precision pressure regulator designed for applications that require high performance and accurate process control where space may be limited or you wish to...
Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 102.0 Cv Working pressure up to 174 psi / 12 bar NAMUR...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - Up to 2.4 Cv Working pressure up to 174 psi / 12 bar Used...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 8.6 Cv Working pressure up to 188 psi / 13 bar working...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable...
The Rotork Fairchild HPD is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. It is constructed of rugged 316L...
The Rotork Fairchild Model 10BP Regulator is an excellent choice for applications which require high precision control of back pressures and relief pressures. The Model 10BP uses a force balance...
U21 Series Ex (USA) – 2/2 Normally Closed Solenoid Valves
U21
U31 Series Ex (USA) – 3/2 Normally Closed / Universal Solenoid Valves
U31
Working pressure up to 20,000 psi / 1,380 bar Low torque to operate Non-rotating, anti-galling tip as standard Secondary metal to metal seals to prevent potential leak paths HNBR stem...