Rotork plc Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
Fairchild model 63N NACE MRO175 compliant filter regulator is a service regulator for severe service conditions for sulfide stress crack resistant materials for oil field and associated equipment. This model...
Model 30BP is a compact precision pressure regulator designed for applications that require high performance and accurate process control back pressures and relief pressures, but where space may be limited...
Rotork Fairchild Model 10 is a precision pressure regulator designed for applications that require high performance and accurate process control. Stability of regulated pressure is maintained under varying flow conditions...
Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild...
Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve...
Rotork Fairchild Model 11 is a Low Pressure Precision Pressure Regulator designed for applications that require high performance and accurate process control at very low pressures down to 3 inches...
Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying...
Rotork Fairchild Model 1600 Vacuum Regulator is designed for systems that require high flow and system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is...
Rotork Fairchild Model 17 Vacuum Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 17 control diaphragm is balanced by a set of...
Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance...
Rotork Fairchild Model 30 is a compact precision pressure regulator designed for applications that require high performance and accurate process control where space may be limited or you wish to...
Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 102.0 Cv Working pressure up to 174 psi / 12 bar NAMUR...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - Up to 2.4 Cv Working pressure up to 174 psi / 12 bar Used...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 8.6 Cv Working pressure up to 188 psi / 13 bar working...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable...
The Rotork Fairchild Model 10BP Regulator is an excellent choice for applications which require high precision control of back pressures and relief pressures. The Model 10BP uses a force balance...