Rotork plc Datasheets for Needle Valves
Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| Hydraulic Instrumentation Needle valves with dynamic sealing and non wetted threads | |
| Working pressure up to 20,000 psi / 1,380 bar Low torque to operate Non-rotating, anti-galling tip as standard Secondary metal to metal seals to prevent potential leak paths HNBR stem... |