Rotork plc Datasheets for Valve Positioners

Valve positioners compare a control signal to a valve actuator’s position and move the actuator accordingly. They are used with both linear valves and rotary valves.
Valve Positioners: Learn more

Product Name Notes
Intrinsically safe Simple two-step calibration Current command, current or potentiometer feedback signal Actual position 4-20mA calibrated output Manual mode Stepping mode with adjustable on and off times Selectable solenoid drive...
Low power - under 1.5W (24 Vdc) Essential component in the control of electro-hydraulic valve actuators Provides an accurate and flexible positioning system 4-20mA current command and retransmission signals Suitable...
Low power - under 2.0W (24 Vdc) Essential component in the control and testing of pneumatic, hydraulic and electro-hydraulic valve actuators Provides a unique partial stroke test solution suitable for...
ow power - under 2.0W (24 Vdc) Essential component in the modulating control of pneumatic, hydraulic and electro-hydraulic valve actuators Provides an accurate and flexible positioning system 4-20mA isolated command...
The Electro-Pneumatic Positioner YT-1000 is used for operation of pneumatic linear or rotary valve actuators by means of electrical controller or control system with an analog output signal of DC...
The Pneumatic Pneumatic Positioner YT-1200 is used for pneumatic linear or rotary valve actuators by means of pneumatic controller or control systems with an output signal of 3 to 5...
TMP-3000 valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-1050, the Electro Pneumatic positioner is used for operation of pneumatic valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to...
YT-2500 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-2501 Smart Positioner supplies remote functions and higher liabilities in high temperature and vibration environment.
YT-2600 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-3100 reliable and precise smart positioner, for linear and quarter-turn rotary actuators. Both single- and double-acting layouts are available.
YT-3300 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-3301 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-3302 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-3303 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-3350 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
YT-3400 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.