Rotork plc Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
CK isolating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are designed for use with external controls and motor switchgear.
CKA isolating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are equipped with the simple and robust Atronik control providing...
CKC isolating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are equipped with the intelligent Centronik controls for functionally sophisticated...
CKR regulating / modulating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are designed for use with external controls and...
CKRA regulating / modulating duty, modular design electric actuators are designed for positioning valve types that are frequently operated. They are equipped with the simple and robust Atronik control providing...
CKRC regulating / modulating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are equipped with the intelligent Centronik controls for...
CML linear output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up...
CML-1500 and CML-3000 linear electric actuators for advanced automation of large control valves, combining high thrust output with a 4.5” (114.3 mm) stroke length, enabling the automation of larger control...
CMQ part-turn output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up...
CMR multi-turn compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to...
CP range are versatile, modular, scotch yoke actuators available in double-acting and spring-return configurations. The compact and efficient design yields surprisingly high torques even at low pressures. Using design concepts...
CT Series linear damper drives are designed for fuel air and auxiliary air applications on CE / Alstom / T-fired / Corner-fired boilers. They withstand extreme heat and vibration, providing...
CVL linear actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with...
CVQ part-turn actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with...
ELB is a robust self-contained electronic pipeline monitoring system. It continuously monitors pipeline pressure dynamics to provide early detection of pipeline breaks and initiate automatic valve actuator movement to an...
FasTraK retrofit damper drives have been pre-designed to provide a ready-made product to replace common, older legacy damper drives. Type K has refined the Series PM (Pedestal Mount) rotary damper...
GO actuators are designed to use pipeline gas as the motive power source. Gas is delivered to oil tanks that convert it into hydraulic pressure without the gas entering the...
GP/GH range scotch yoke actuators are designed to operate ball, butterfly and plug valves requiring a rotary, quarter-turn movement for either on/off or modulating duty and can be supplied with...
GT
GTS range compact and robust pneumatic rack and pinion actuators are ideally suited for use in the harsh and corrosive environments often found in industries such as petrochemical, marine, and...
Hanbay electric quarter-turn actuators offer on/off control with high repeatability for any valve application. Our quick-acting actuators are most often installed on ball, 3-way, 4-way, diverter, and butterfly valves.
Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on...
Hanbay R series electric part-turn actuators are certified explosionproof and provide quick and discrete control in hazardous environments. R series actuators are compact, lightweight, and compatible with ball valves, multi-port,...
High-precision and high-speed, compact electric actuators for precision control of needle, metering, globe, bellows, v-port ball valves and pressure regulators.
HPG actuators are designed to use pipeline gas as the motive power source. Using our industry recognised and proven hydraulic scotch-yoke quarter-turn design, the HPG is a direct gas actuator...
IQ Pro modulating duty multi-turn actuator has a solid state reversing starter in place of the electro mechanical contactors and fast-response remote control circuits for rapid control. To optimise positional...
IQ Pro robust multi-turn actuators for applications requiring control and indication flexibility. Enhanced performance, build quality and overall value with access to real-time diagnostics. Double-sealed enclosure to IP66/68 7m for...
IQ3 intelligent multi-turn actuators are the most robust design in the industry providing exceptional reliability in arduous environments. Double-sealed enclosure to IP66/68 7m for 72 hours. Explosionproof to international standards.
IQ3 Pro intelligent multi-turn actuators with Rotork App compatibility are the most robust design in the industry providing exceptional reliability in arduous environments. Double-sealed enclosure to IP66/68 7m for 72...
IQ3 Pro SET actuator is backwards compatible to the 1960s. This backwards compatibility is for legacy actuators on your site that have non-integral starters (known as SyncroSET). Customers can manage...
IQ3D Pro direct current (DC) powered intelligent multi-turn electric actuator. Benefitting from all the features of the IQ3 Pro actuator, including double-sealed enclosure to IP66/68 7m for 72 hours, non-intrusive...
IQ3H Pro is the high output speed version of the robust multi-turn IQ Pro actuator. Gearing is optimised to be irreversible and provide a self-locking function for the valve. Developed...
IQ3M Pro modulating duty 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the...
IQ3ML Pro modulating duty, linear output, 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from...
IQ3S Pro is the single-phase version of the IQ3 Pro multi-turn electric actuator. Benefitting from all the features of the IQ3 Pro actuator, including double-sealed enclosure to IP66/68 7m for...
IQT Pro robust part-turn actuators for applications requiring control and indication flexibility. Enhanced performance, build quality and overall value with access to real-time diagnostics. Double-sealed enclosure to IP66/68 7m for...
IQT3 Pro intelligent part-turn actuators with Rotork App compatibility are the most robust design in the industry providing exceptional reliability in arduous environments. Double-sealed enclosure to IP66/68 7m for 72...
IQT3 Pro Shutdown Battery intelligent part-turn actuator provides fail-to-position functionality in the event of a mains power loss in hazardous and non-hazardous environments. The integral battery pack provides a compact,...
IQT3F Pro full-turn actuator provides extended output rotation for part-turn valves requiring more than 90 degree operation such as 180º and 270º diverter valves. Featuring low output speed for positional...
IQT3M Pro 1-phase, 3-phase and DC electric modulating versions of the IQT Pro intelligent part-turn electric actuator are designed for modulating duty up to 1,800 starts per hour (S4 /...
IQT3N Pro robust part-turn electric actuators are designed for naval and maritime applications. IQT3N offers a low cost, reliable, virtually maintenance free, lightweight ‘fit and forget’ solution which offers control...
IQTN compact robust part-turn electric actuator is designed for naval and maritime applications. IQTN offers a low cost, reliable, virtually maintenance free, lightweight ‘fit and forget’ solution which offers control...
JR Series controls the secondary air that is introduced at the burner for wall-fired boilers with burners using a combination of fuel and combustion air. A split-architecture design allows the...
K-TORK range vane actuators are true rotary actuators that do not require the conversion of linear to rotary motion. The actuator is a very simple, highly accurate and reliable quarter-turn...
LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared...
LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce...
LP/LH pneumatic and hydraulic actuators for linear valves in double-acting or spring-return configurations to suit all valve sizes. Offering the advantages of compact size, high performance and a simple but...
M1 is a manual override option for RC210 to RC280, double-acting and spring-return actuators. It leaves the top of the actuator free for fitting of accessories and enables locking of...
manPower actuators are highly configurable self-contained fail-safe solutions with a multitude of options. The self-contained hydraulics provide high-integrity fail-safe valve operation without the need for any external power supply. Available...
PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such...
Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to...
Q range robust, reliable and compact part-turn actuator with the flexibility to suit your application. Q Standard actuators are designed for use with external controls and motor switchgear. Q Pak...
RC1990 explosionproof switch box for open and closed position with connection according to VDI/VDE 3845, NAMUR on the top side of the actuator. IP66 / IP67 enclosure with housing and...
RC200 are compact pneumatic scotch yoke actuators for valves with high start or end torque requirements. Available in double-acting and spring-return with a variety of configurations and an extensive range...
RC200-DOS are compact pneumatic scotch yoke dosing actuators for filling of products. Precise control, smooth travel in end positions and stepless adjustable dosing position from 90° to 0°. Anodised aluminium...
RC88 are compact pneumatic part-turn scotch yoke actuators with high torque output for on-off and modulating applications. The robust and efficient design results in high reliability and low air consumption.
RCC200 firesafe pneumatic part-turn actuators for on/off and modulating duty. Compact design single-acting actuators with integral spring-return. Firesafe design for applications with extreme demands on function and safety. Scotch yoke...
RCC200 pneumatic part-turn actuators for on/off and modulating duty in demanding applications where aluminium cannot be used. Compact design double-acting or spring-return actuators. Epoxy-coated steel housing and PTFE treated cylinder.
RCE-SR electro-hydraulic actuators for on/off positioning, providing high levels of torque in relation to the compact size. Failsafe spring-open or spring-close actions. For applications such as district heating plants, tunnels,...
RCEL electric actuators provide efficient, high-performance automation of quarter-turn valves. They are ideally suited for on/off control applications and provide IP67 and NEMA 4&6 certifications for environmental protection. Housed within...
RCT200 are extremely compact pneumatic scotch yoke actuators suitable for applications in corrosive environments with a neutral pH (pH7) such as coastal areas, tropical climates and wet applications such as...
RH extreme-duty hydraulic actuators are designed for demanding applications such as the adverse conditions found in mining and offshore industries. The robust double-acting hydraulic design with provision of four power...
RH heavy-duty actuators are a compact, economical and robust solution for quarter-turn valves that have a fairly constant torque requirement throughout the stroke and are designed to operate ball, butterfly,...
ROM electric actuators provide quiet and reliable operation for small ball valves and butterfly valves, as well as dampers and ventilation louvres. They work with a wide range of voltages...
ROMpak electric actuators provide quiet and reliable operation for small ball valves and butterfly valves, as well as dampers and ventilation louvres. They provide local controls, status indication, isolated control...
Schischek ExMax + LIN explosionproof failsafe linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies,...
Schischek ExMax explosionproof quarter-turn actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation...
Schischek ExRun explosionproof linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine...
Schischek InMax + LIN failsafe linear actuators for use in safe areas. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing. Optional stainless steel housing and...
Schischek InMax quarter-turn actuators for use in safe areas. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume...
Schischek InRun linear actuators for use in safe areas. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine coating. A cost-effective solution for automation of 2-...
Schischek RedMax + LIN explosionproof failsafe linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium...
Schischek RedMax explosionproof part-turn actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air...
Schischek RedRun explosionproof linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine coating. A...
SI3 linear actuators are a standard product range for applications up to 235 kN (52,830 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation...
SI3 part-turn actuators are a standard product range for applications up to up to 36,000 Nm (26,550 lbf.ft). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of...
SI4 linear actuators offer the flexibility to be customised to suit applications up to 400 kN (90,000 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of...
SI4 part-turn actuators offer the flexibility to be customised to suit applications up to 200,000 Nm (147,500 lbf.ft). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of...
SM-1700/5000 actuators are internally geared to produce up to 16,950 Nm (12,500 lbf.ft) of torque, continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position...
SM-6000 actuators are internally geared to produce up to 35,251 Nm (26,000 lbf.ft) torque, unrestricted continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position...
The ACS range of electro-hydraulic stepping actuators are cost-effective solutions for the positioning control of choke valves, offering a solution for off-shore installations and applications where a hydraulic ring main...
The AH Series high-cycle actuator is ideal for the demanding service found under precipitators on the ash hopper flap gates. The totally-enclose design eliminates the high maintenance cylinder of low-pressure...
The compact CQ self-contained actuator is a fully concentric design based on a helical mechanism, transforming the linear motion of the piston into a part-turn rotation of the valve stem.
The Local Hand Station is an actuator control panel. It provides a fully enclosed control panel which can control actuators and other field devices in hazardous or inaccessible locations. It...
The LX Series pneumatic linear damper drive is proven to be the most reliable, robust and premium quality drive for severe duty applications. A properly specified LX Series is capable...
The RHS enables duplicated operation, interrogation and configuration of IQ3 and IQ3 Pro range actuators. For use when the actuator is located in a hazardous or inaccessible location. Installation using...
The RHS enables duplicated operation, interrogation and configuration of SI3 and SI4 actuators. For use when the actuator is located in a hazardous or inaccessible location. Installation using standard data...
Type K rotary pneumatic damper drives are offered in two configurations; PM Series (Pedestal Mount) and DM Series (Direct Mount). Both provide accurate quarter-turn control to dampers on combustion air...