Rotork plc Datasheets for Gas Pressure Regulators
Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only.
Gas Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Rotork Fairchild HPP is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. The HPP pressure regulator is constructed of... | |
| Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve... | |
| The Rotork Fairchild HPD is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. It is constructed of rugged 316L... |