Flomatic Valves C700 - Float/Level Control Valve C705 - NON-MODULATING PILOT OPERATED FLOAT VALVE

Description
NON-MODULATING PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
NON-MODULATING PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C700 - Float/Level Control Valve - C705 - NON-MODULATING PILOT OPERATED FLOAT VALVE - Flomatic Valves
Glens Falls, NY, United States
NON-MODULATING PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.

NON-MODULATING PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins.

NSF 61 & 372 APPROVED 1-1/4" -12" ONLY

Configurations:

Model C - Full Port Globe Style (Flanged or Threaded)
Model CF - Reduced Port Globe Style (Flanged)
Model CA - Angle Body Style (Flanged or Threaded)


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number C705 - NON-MODULATING PILOT OPERATED FLOAT VALVE
Product Name C700 - Float/Level Control Valve
Valve Type Control Valve; Float; Angle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514613 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121604012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
558 Series Vent Valve -  - Lee Co. (The)
Specs
Valve Type Vent Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details