Flomatic Valves C600 - Pump Control Valve C621 - DEEP WELL PUMP CONTROL VALVE

Description
Deep Well Pump Control Valve - Eliminates pump station pressure surges during start up and shut down. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.
Description
Deep Well Pump Control Valve - Eliminates pump station pressure surges during start up and shut down. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.

Suppliers

Company
Product
Description
Supplier Links
C600 - Pump Control Valve - C621 - DEEP WELL PUMP CONTROL VALVE - Flomatic Valves
Glens Falls, NY, United States
C600 - Pump Control Valve
C621 - DEEP WELL PUMP CONTROL VALVE
C600 - Pump Control Valve C621 - DEEP WELL PUMP CONTROL VALVE
Deep Well Pump Control Valve - Eliminates pump station pressure surges during start up and shut down. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.

Deep Well Pump Control Valve - Eliminates pump station pressure surges during start up and shut down.

NSF 61 & 372 APPROVED 1-1/4" -12" ONLY

Configurations:

Model C - Full Port Globe Style (Flanged or Threaded)
Model CF - Reduced Port Globe Style (Flanged)
Model CA - Angle Body Style (Flanged or Threaded)


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number C621 - DEEP WELL PUMP CONTROL VALVE
Product Name C600 - Pump Control Valve
Valve Type Control Valve; Angle
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514617 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Manual Control Valves - 1442667 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 140.81 psi (99.1 m H2O)
View Details