Flomatic Valves Constant Pressure Pump Control Valves CYCLE GARD ® C153S6

Description
CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female NPT connection. The valve supports a hanging load up to 3,400 lbs. and fits in a 4" well casing. Dual purpose 1" female & 1 ¼" male design is rated for 1 - 20 GPM. The full port 1 ¼" female design is rated for 2 - 50 GPM. PLEASE NOTE: The valve pressure setting must be below the pressure switch-off setting. Consult O&M manual for proper installation. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female NPT connection. The valve supports a hanging load up to 3,400 lbs. and fits in a 4" well casing. Dual purpose 1" female & 1 ¼" male design is rated for 1 - 20 GPM. The full port 1 ¼" female design is rated for 2 - 50 GPM. PLEASE NOTE: The valve pressure setting must be below the pressure switch-off setting. Consult O&M manual for proper installation. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Pressure Pump Control Valves - CYCLE GARD ® C153S6 - Flomatic Valves
Glens Falls, NY, United States
Constant Pressure Pump Control Valves
CYCLE GARD ® C153S6
Constant Pressure Pump Control Valves CYCLE GARD ® C153S6
CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female NPT connection. The valve supports a hanging load up to 3,400 lbs. and fits in a 4" well casing. Dual purpose 1" female & 1 ¼" male design is rated for 1 - 20 GPM. The full port 1 ¼" female design is rated for 2 - 50 GPM. PLEASE NOTE: The valve pressure setting must be below the pressure switch-off setting. Consult O&M manual for proper installation. For reference use only. Please check Flomatic's website for the latest valve product specifications.

CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female NPT connection. The valve supports a hanging load up to 3,400 lbs. and fits in a 4" well casing. Dual purpose 1" female & 1 ¼" male design is rated for 1 - 20 GPM. The full port 1 ¼" female design is rated for 2 - 50 GPM.
PLEASE NOTE: The valve pressure setting must be below the pressure switch-off setting. Consult O&M manual for proper installation.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number CYCLE GARD ® C153S6
Product Name Constant Pressure Pump Control Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Function Fittings - 1214335 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Air solenoid valve - CPE18-M2H-5JS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers