Flomatic Valves Constant Pressure Pump Control Valves CYCLE GARD ® IV CB152SST

Description
DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE WITH TAPPINGS - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. NPT threaded 1" female I.D. and 1-¼" male O.D. on inlet and outlet connections. Features a flow efficient globe style all stainless steel body & composite bell housing, Nylon reinforced Buna-N diaphragm. With two (2) ½" npt side tappings for gage, pressure switch, and relief valve, and one (1) ¾" npt bottom tapping for water tank. Temp Max: 180°F (80°C) Pressure Max 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE WITH TAPPINGS - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. NPT threaded 1" female I.D. and 1-¼" male O.D. on inlet and outlet connections. Features a flow efficient globe style all stainless steel body & composite bell housing, Nylon reinforced Buna-N diaphragm. With two (2) ½" npt side tappings for gage, pressure switch, and relief valve, and one (1) ¾" npt bottom tapping for water tank. Temp Max: 180°F (80°C) Pressure Max 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Pressure Pump Control Valves - CYCLE GARD ® IV CB152SST - Flomatic Valves
Glens Falls, NY, United States
Constant Pressure Pump Control Valves
CYCLE GARD ® IV CB152SST
Constant Pressure Pump Control Valves CYCLE GARD ® IV CB152SST
DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE WITH TAPPINGS - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. NPT threaded 1" female I.D. and 1-¼" male O.D. on inlet and outlet connections. Features a flow efficient globe style all stainless steel body & composite bell housing, Nylon reinforced Buna-N diaphragm. With two (2) ½" npt side tappings for gage, pressure switch, and relief valve, and one (1) ¾" npt bottom tapping for water tank. Temp Max: 180°F (80°C) Pressure Max 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE WITH TAPPINGS - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. NPT threaded 1" female I.D. and 1-¼" male O.D. on inlet and outlet connections. Features a flow efficient globe style all stainless steel body & composite bell housing, Nylon reinforced Buna-N diaphragm. With two (2) ½" npt side tappings for gage, pressure switch, and relief valve, and one (1) ¾" npt bottom tapping for water tank.
Temp Max: 180°F (80°C) Pressure Max 400 PSI
Factory set at 50 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number CYCLE GARD ® IV CB152SST
Product Name Constant Pressure Pump Control Valves
Valve Type Control Valve
Primary Material Stainless Steel
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546413 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Manual Control Valves - 1442666 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 140.81 psi (99.1 m H2O)
View Details