Flomatic Valves C100 / C150 - Pressure Reducing Valve C101 - PRESSURE REDUCING VALVE

Description
Reduces high upstream pressure to lower downstream pressure. Standard C101 valves are set at 25 - 125 PSI. Consult factory for other options. 1 ¼"- 12" Consult factory for configuration. Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.
Description
Reduces high upstream pressure to lower downstream pressure. Standard C101 valves are set at 25 - 125 PSI. Consult factory for other options. 1 ¼"- 12" Consult factory for configuration. Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.

Suppliers

Company
Product
Description
Supplier Links
C100 / C150 - Pressure Reducing Valve - C101 - PRESSURE REDUCING VALVE - Flomatic Valves
Glens Falls, NY, United States
C100 / C150 - Pressure Reducing Valve
C101 - PRESSURE REDUCING VALVE
C100 / C150 - Pressure Reducing Valve C101 - PRESSURE REDUCING VALVE
Reduces high upstream pressure to lower downstream pressure. Standard C101 valves are set at 25 - 125 PSI. Consult factory for other options. 1 ¼"- 12" Consult factory for configuration. Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged or Threaded) For reference use only. Please check Flomatic's website for the latest valve product specifications.

Reduces high upstream pressure to lower downstream pressure. Standard C101 valves are set at 25 - 125 PSI. Consult factory for other options.
1 ¼"- 12" Consult factory for configuration.

Configurations:

Model C - Full Port Globe Style (Flanged or Threaded)
Model CF - Reduced Port Globe Style (Flanged)
Model CA - Angle Body Style (Flanged or Threaded)


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number C101 - PRESSURE REDUCING VALVE
Product Name C100 / C150 - Pressure Reducing Valve
Valve Type Control Valve; Angle; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305457 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Pressure Regulators - 1263110 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details