Flomatic Valves C100 / C150 - Pressure Reducing Valve C150E / C150ET

Description
Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure. Supplied with one FNPT tail-piece and union nut. Certified NSF/ANSI 61 1/2" thru 1-1/4" ASSE 1003 Listed Temp Max: 180°F (80°C) Pressure Max: 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure. Supplied with one FNPT tail-piece and union nut. Certified NSF/ANSI 61 1/2" thru 1-1/4" ASSE 1003 Listed Temp Max: 180°F (80°C) Pressure Max: 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C100 / C150 - Pressure Reducing Valve - C150E / C150ET - Flomatic Valves
Glens Falls, NY, United States
C100 / C150 - Pressure Reducing Valve
C150E / C150ET
C100 / C150 - Pressure Reducing Valve C150E / C150ET
Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure. Supplied with one FNPT tail-piece and union nut. Certified NSF/ANSI 61 1/2" thru 1-1/4" ASSE 1003 Listed Temp Max: 180°F (80°C) Pressure Max: 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure. Supplied with one FNPT tail-piece and union nut.
Certified NSF/ANSI 61 1/2" thru 1-1/4"

ASSE 1003 Listed
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI
Factory set at 50 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number C150E / C150ET
Product Name C100 / C150 - Pressure Reducing Valve
Valve Type Balancing; Control Valve; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303124 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Pneumatic Manual Control Valves - 2795275 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details