Flomatic Valves C100 / C150 - Pressure Reducing Valve C150EHF

Description
Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure. High flow to 70 GPM Temp Max: 180°F (80°C) Pressure Max: 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure. High flow to 70 GPM Temp Max: 180°F (80°C) Pressure Max: 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C100 / C150 - Pressure Reducing Valve - C150EHF - Flomatic Valves
Glens Falls, NY, United States
C100 / C150 - Pressure Reducing Valve
C150EHF
C100 / C150 - Pressure Reducing Valve C150EHF
Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure. High flow to 70 GPM Temp Max: 180°F (80°C) Pressure Max: 400 PSI Factory set at 50 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream pressure.
High flow to 70 GPM
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI
Factory set at 50 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number C150EHF
Product Name C100 / C150 - Pressure Reducing Valve
Valve Type Balancing; Control Valve; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/US-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Compressed Air; Chemical
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Air solenoid valve - CPE10-M1CH-5/3E-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers