Viking Pump, Inc. - A Unit of IDEX Corporation Datasheets for Gear Pumps
Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more
| Product Name | Notes |
|---|---|
| Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump... | |
| General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which... | |
| The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are... | |
| The Universal Seal series pumps are similar to the Heavy Duty series, offering thrust control and adjustable rotor clearances to compensate for wear and viscosity. An enlarged bearing housing at... | |
| The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by... | |
| Viking Power Transfer Units (PTUs) are matched positive displacement fluid transfer pumps and hydraulic motors, mounted to a common foot bracket. The positive displacement pumps are available in either external... |