Viking Pump, Inc. - A Unit of IDEX Corporation Viking® Spur Gear Double Pumps SG-074158

Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.
Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Suppliers

Company
Product
Description
Supplier Links
Viking® Spur Gear Double Pumps - SG-074158 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Viking® Spur Gear Double Pumps
SG-074158
Viking® Spur Gear Double Pumps SG-074158
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed.

These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number SG-074158
Product Name Viking® Spur Gear Double Pumps
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 500.0 psi (352 m of Water)
Liquid Flow 5.600 GPM (21.21 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details