Viking Pump, Inc. - A Unit of IDEX Corporation Viking® Spur Gear Double Pumps SG-075811

Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.
Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Suppliers

Company
Product
Description
Supplier Links
Viking® Spur Gear Double Pumps - SG-075811 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Viking® Spur Gear Double Pumps
SG-075811
Viking® Spur Gear Double Pumps SG-075811
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed.

These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number SG-075811
Product Name Viking® Spur Gear Double Pumps
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 500.0 psi (352 m of Water)
Liquid Flow 11.200 GPM (42.42 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details