Viking Pump, Inc. - A Unit of IDEX Corporation Universal Seal Pumps Q126A

Description
The Universal Seal series pumps are similar to the Heavy Duty series, offering thrust control and adjustable rotor clearances to compensate for wear and viscosity. An enlarged bearing housing at the rear of the pump provides easy drive-end access, and accepts various sealing options including: packing component mechanical seals cartridge single-mechanical seals cartridge double-mechanical seals, and cartridge triple-lip seals. This allows drive-end access for maintenance or replacement of cartridge seals without opening the head and pulling the rotor/shaft. Some sizes also offer behind-the-rotor component mechanical seals. Ports are available in a variety of 90- and 180-degree configurations. Integral pressure relief valves are standard. Universal Seal pumps are also available in Jacketed versions. The Universal Seal Series includes the following models: 124A, 124AE, & 324A - Cast Iron Packed Pumps 4124A, 4124AE, & 4324A - Cast Iron Mechanically Sealed Pumps 4124B - Cast Iron Behind-The-Rotor Mechanically Sealed Pumps 126A - Ductile Iron Packed Pumps 4126A - Ductile Iron Mechanically Sealed Pumps 223A & 323A - Steel Packed Pumps 4223A & 4323A - Steel Mechanically Sealed Pumps 227A & 327A - 316 Stainless Steel Packed Pumps 4227A & 4327A - 316 Stainless Steel Mechanically Sealed Pumps
Description
The Universal Seal series pumps are similar to the Heavy Duty series, offering thrust control and adjustable rotor clearances to compensate for wear and viscosity. An enlarged bearing housing at the rear of the pump provides easy drive-end access, and accepts various sealing options including: packing component mechanical seals cartridge single-mechanical seals cartridge double-mechanical seals, and cartridge triple-lip seals. This allows drive-end access for maintenance or replacement of cartridge seals without opening the head and pulling the rotor/shaft. Some sizes also offer behind-the-rotor component mechanical seals. Ports are available in a variety of 90- and 180-degree configurations. Integral pressure relief valves are standard. Universal Seal pumps are also available in Jacketed versions. The Universal Seal Series includes the following models: 124A, 124AE, & 324A - Cast Iron Packed Pumps 4124A, 4124AE, & 4324A - Cast Iron Mechanically Sealed Pumps 4124B - Cast Iron Behind-The-Rotor Mechanically Sealed Pumps 126A - Ductile Iron Packed Pumps 4126A - Ductile Iron Mechanically Sealed Pumps 223A & 323A - Steel Packed Pumps 4223A & 4323A - Steel Mechanically Sealed Pumps 227A & 327A - 316 Stainless Steel Packed Pumps 4227A & 4327A - 316 Stainless Steel Mechanically Sealed Pumps

Suppliers

Company
Product
Description
Supplier Links
Universal Seal Pumps - Q126A - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Universal Seal Pumps
Q126A
Universal Seal Pumps Q126A
The Universal Seal series pumps are similar to the Heavy Duty series, offering thrust control and adjustable rotor clearances to compensate for wear and viscosity. An enlarged bearing housing at the rear of the pump provides easy drive-end access, and accepts various sealing options including: packing component mechanical seals cartridge single-mechanical seals cartridge double-mechanical seals, and cartridge triple-lip seals. This allows drive-end access for maintenance or replacement of cartridge seals without opening the head and pulling the rotor/shaft. Some sizes also offer behind-the-rotor component mechanical seals. Ports are available in a variety of 90- and 180-degree configurations. Integral pressure relief valves are standard. Universal Seal pumps are also available in Jacketed versions. The Universal Seal Series includes the following models: 124A, 124AE, & 324A - Cast Iron Packed Pumps 4124A, 4124AE, & 4324A - Cast Iron Mechanically Sealed Pumps 4124B - Cast Iron Behind-The-Rotor Mechanically Sealed Pumps 126A - Ductile Iron Packed Pumps 4126A - Ductile Iron Mechanically Sealed Pumps 223A & 323A - Steel Packed Pumps 4223A & 4323A - Steel Mechanically Sealed Pumps 227A & 327A - 316 Stainless Steel Packed Pumps 4227A & 4327A - 316 Stainless Steel Mechanically Sealed Pumps

The Universal Seal series pumps are similar to the Heavy Duty series, offering thrust control and adjustable rotor clearances to compensate for wear and viscosity.

An enlarged bearing housing at the rear of the pump provides easy drive-end access, and accepts various sealing options including:

  • packing
  • component mechanical seals
  • cartridge single-mechanical seals
  • cartridge double-mechanical seals, and
  • cartridge triple-lip seals.

This allows drive-end access for maintenance or replacement of cartridge seals without opening the head and pulling the rotor/shaft. Some sizes also offer behind-the-rotor component mechanical seals.

Ports are available in a variety of 90- and 180-degree configurations. Integral pressure relief valves are standard. Universal Seal pumps are also available in Jacketed versions.

The Universal Seal Series includes the following models:

  • 124A, 124AE, & 324A - Cast Iron Packed Pumps
  • 4124A, 4124AE, & 4324A - Cast Iron Mechanically Sealed Pumps
  • 4124B - Cast Iron Behind-The-Rotor Mechanically Sealed Pumps
  • 126A - Ductile Iron Packed Pumps
  • 4126A - Ductile Iron Mechanically Sealed Pumps
  • 223A & 323A - Steel Packed Pumps
  • 4223A & 4323A - Steel Mechanically Sealed Pumps
  • 227A & 327A - 316 Stainless Steel Packed Pumps
  • 4227A & 4327A - 316 Stainless Steel Mechanically Sealed Pumps
Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number Q126A
Product Name Universal Seal Pumps
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 150.0 psi (105 m of Water)
Liquid Flow 300.000 GPM (1136.36 L/min)
Discharge Size 4.000 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details