Viking Pump, Inc. - A Unit of IDEX Corporation Heavy-Duty High Speed 4195 Series Pump AL495

Description
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps
Description
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty High Speed 4195 Series Pump - AL495 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Heavy-Duty High Speed 4195 Series Pump
AL495
Heavy-Duty High Speed 4195 Series Pump AL495
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps

The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint.

Component mechanical seals are standard, along with integral pressure relief valve.

The High Speed Compact Series features the following models:

  • 495 - Motor Mounted Cast Iron Pumps
  • 4195 - Foot Mounted Cast Iron Pumps
  • 493 - Motor Mounted Steel Pumps
  • 4193 - Foot Mounted Steel Pumps
  • 4197 - Foot Mounted 316 Stainless Steel Pumps
Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number AL495
Product Name Heavy-Duty High Speed 4195 Series Pump
Pump Type Circulation Pump; Gear Pump; Positive Displacement Pump
Discharge Pressure 250.0 psi (176 m of Water)
Liquid Flow 75.000 GPM (284.09 L/min)
Discharge Size 3.000 inch (76.2 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details