Viking Pump, Inc. - A Unit of IDEX Corporation Mag Drive™ Pumps LQ8124A

Description
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids Flamable liquids such as fuels or alcohols Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production Strong aromatics such as perfumes or mercaptum Expensive liquids such as heat transfer liquid or those used in pharmaceutical production Applications where seal failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts. Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty. Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.
Description
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids Flamable liquids such as fuels or alcohols Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production Strong aromatics such as perfumes or mercaptum Expensive liquids such as heat transfer liquid or those used in pharmaceutical production Applications where seal failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts. Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty. Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.

Suppliers

Company
Product
Description
Supplier Links
Cedar Falls, IA, USA
Mag Drive™ Pumps
LQ8124A
Mag Drive™ Pumps LQ8124A
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids Flamable liquids such as fuels or alcohols Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production Strong aromatics such as perfumes or mercaptum Expensive liquids such as heat transfer liquid or those used in pharmaceutical production Applications where seal failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts. Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty. Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for:

  • Hazardous liquids such as casutics or acids
  • Flamable liquids such as fuels or alcohols
  • Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production
  • Strong aromatics such as perfumes or mercaptum
  • Expensive liquids such as heat transfer liquid or those used in pharmaceutical production
  • Applications where seal failure is absolutely unacceptable such as pipeline sampling
  • Pump locations which a leaking pump may cause a safety concern (near walkways or overhead)

The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts.

Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty.

Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number LQ8124A
Product Name Mag Drive™ Pumps
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 135.000 GPM (511.36 L/min)
Discharge Size 2.500 inch (63.5 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details