Q-825 -- MAG DRIVE PUMPS
Viking Pump, Inc. - A Unit of IDEX Corporation
Mag Drive Pumps
Q-825
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
Q-825 |
|
Product Name
|
Mag Drive Pumps |
|
Pump Type
|
Gear Pump; Magnetic Drive Pump; Positive Displacement Pump; Self-Priming Pump
|
|
Discharge Pressure
|
400.0 psi (281 m of Water)
|
|
Liquid Flow
|
300.000 GPM (1136.36 L/min)
|
|
Discharge Size
|
4.000 inch (102 mm)
|
|
Media Temperature
|
225 F (107 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Pump Type
Positive Displacement Pump
View Details
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details