Viking Pump, Inc. - A Unit of IDEX Corporation Heavy-Duty High Speed 4195 Series Pump AS4195

Description
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps
Description
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty High Speed 4195 Series Pump - AS4195 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Heavy-Duty High Speed 4195 Series Pump
AS4195
Heavy-Duty High Speed 4195 Series Pump AS4195
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps

The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint.

Component mechanical seals are standard, along with integral pressure relief valve.

The High Speed Compact Series features the following models:

  • 495 - Motor Mounted Cast Iron Pumps
  • 4195 - Foot Mounted Cast Iron Pumps
  • 493 - Motor Mounted Steel Pumps
  • 4193 - Foot Mounted Steel Pumps
  • 4197 - Foot Mounted 316 Stainless Steel Pumps
Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number AS4195
Product Name Heavy-Duty High Speed 4195 Series Pump
Pump Type Circulation Pump; Gear Pump; Positive Displacement Pump
Discharge Pressure 250.0 psi (176 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
Discharge Size 2.500 inch (63.5 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details