Viking Pump, Inc. - A Unit of IDEX Corporation Viking® Spur Gear Double Pumps SG-042525

Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.
Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Suppliers

Company
Product
Description
Supplier Links
Viking® Spur Gear Double Pumps - SG-042525 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Viking® Spur Gear Double Pumps
SG-042525
Viking® Spur Gear Double Pumps SG-042525
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed.

These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number SG-042525
Product Name Viking® Spur Gear Double Pumps
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 500.0 psi (352 m of Water)
Liquid Flow 0.180 GPM (0.68 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details