Viking Pump, Inc. - A Unit of IDEX Corporation Heavy-Duty High Speed 4195 Series Pump AS495

Description
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps
Description
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty High Speed 4195 Series Pump - AS495 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Heavy-Duty High Speed 4195 Series Pump
AS495
Heavy-Duty High Speed 4195 Series Pump AS495
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316 Stainless Steel Pumps

The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint.

Component mechanical seals are standard, along with integral pressure relief valve.

The High Speed Compact Series features the following models:

  • 495 - Motor Mounted Cast Iron Pumps
  • 4195 - Foot Mounted Cast Iron Pumps
  • 493 - Motor Mounted Steel Pumps
  • 4193 - Foot Mounted Steel Pumps
  • 4197 - Foot Mounted 316 Stainless Steel Pumps
Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number AS495
Product Name Heavy-Duty High Speed 4195 Series Pump
Pump Type Circulation Pump; Gear Pump; Positive Displacement Pump
Discharge Pressure 250.0 psi (176 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
Discharge Size 2.500 inch (63.5 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details