Viking Pump, Inc. - A Unit of IDEX Corporation Mag Drive™ Pumps KK8127A

Description
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids Flamable liquids such as fuels or alcohols Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production Strong aromatics such as perfumes or mercaptum Expensive liquids such as heat transfer liquid or those used in pharmaceutical production Applications where seal failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts. Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty. Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.
Description
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids Flamable liquids such as fuels or alcohols Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production Strong aromatics such as perfumes or mercaptum Expensive liquids such as heat transfer liquid or those used in pharmaceutical production Applications where seal failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts. Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty. Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.

Suppliers

Company
Product
Description
Supplier Links
Cedar Falls, IA, USA
Mag Drive™ Pumps
KK8127A
Mag Drive™ Pumps KK8127A
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids Flamable liquids such as fuels or alcohols Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production Strong aromatics such as perfumes or mercaptum Expensive liquids such as heat transfer liquid or those used in pharmaceutical production Applications where seal failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts. Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty. Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.

The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for:

  • Hazardous liquids such as casutics or acids
  • Flamable liquids such as fuels or alcohols
  • Liquids which are difficult to seal such as resins or isocyanates used in polyurethane foam production
  • Strong aromatics such as perfumes or mercaptum
  • Expensive liquids such as heat transfer liquid or those used in pharmaceutical production
  • Applications where seal failure is absolutely unacceptable such as pipeline sampling
  • Pump locations which a leaking pump may cause a safety concern (near walkways or overhead)

The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps (including those with non-standard ports), eliminating the need to repipe. They also match flow and horsepower requirements with their Universal Seal counterparts.

Unlike other Mag Drive pumps, the UMD is bi-rotational, will tolerate short term run dry, and features an industry-leading 3 year warranty.

Viking Pump introduced the first commercially available Magnetically Coupled gear pump over 2 decades ago, and has built on that tradition with the widest offering of Mag Drive gear pumps available today including the Universal Mag Drive, the Composite Mag Drive, the original Viking Mag Drive®, and the high pressure Spur Gear Mag Drives.

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number KK8127A
Product Name Mag Drive™ Pumps
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 150.0 psi (105 m of Water)
Liquid Flow 100.000 GPM (378.79 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details