Viking Pump, Inc. - A Unit of IDEX Corporation General Purpose 32 Series KK32

Description
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).
Description
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

Suppliers

Company
Product
Description
Supplier Links
General Purpose 32 Series - KK32 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
General Purpose 32 Series
KK32
General Purpose 32 Series KK32
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions.

The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications.

Depending on the model and size, sealing options include packing, component mechanical seals or lip seals.

Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number KK32
Product Name General Purpose 32 Series
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 50.000 GPM (189.39 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G1F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details