Viking Pump, Inc. - A Unit of IDEX Corporation General Purpose 432 Series H432

Description
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).
Description
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

Suppliers

Company
Product
Description
Supplier Links
General Purpose 432 Series - H432 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
General Purpose 432 Series
H432
General Purpose 432 Series H432
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions.

The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications.

Depending on the model and size, sealing options include packing, component mechanical seals or lip seals.

Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number H432
Product Name General Purpose 432 Series
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details