Viking Pump, Inc. - A Unit of IDEX Corporation Viking® Spur Gear Double Pumps SG-055014

Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.
Description
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Suppliers

Company
Product
Description
Supplier Links
Viking® Spur Gear Double Pumps - SG-055014 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
Viking® Spur Gear Double Pumps
SG-055014
Viking® Spur Gear Double Pumps SG-055014
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed. These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. Standard pumps do allow some mixing within the pump, but optional seals are available to prevent mixing if needed.

These pumps are standard with two inlet ports and two discharge ports, but may be configured with common inlet for metering flow to two applications or common discharge for metering two liquids together from separate sources.

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number SG-055014
Product Name Viking® Spur Gear Double Pumps
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 500.0 psi (352 m of Water)
Liquid Flow 5.600 GPM (21.21 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details