Viking Pump, Inc. - A Unit of IDEX Corporation General Purpose 432 Series G432

Description
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).
Description
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

Suppliers

Company
Product
Description
Supplier Links
General Purpose 432 Series - G432 - Viking Pump, Inc. - A Unit of IDEX Corporation
Cedar Falls, IA, USA
General Purpose 432 Series
G432
General Purpose 432 Series G432
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component mechanical seals or lip seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions.

The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications.

Depending on the model and size, sealing options include packing, component mechanical seals or lip seals.

Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C - FH).

Supplier's Site

Technical Specifications

  Viking Pump, Inc. - A Unit of IDEX Corporation
Product Category Liquid Handling Pumps
Product Number G432
Product Name General Purpose 432 Series
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 225 F (107 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details