LQ-827 -- MAG DRIVE PUMPS
Viking Pump, Inc. - A Unit of IDEX Corporation
Mag Drive Pumps
LQ-827
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
LQ-827 |
|
Product Name
|
Mag Drive Pumps |
|
Pump Type
|
Gear Pump; Magnetic Drive Pump; Positive Displacement Pump; Self-Priming Pump
|
|
Discharge Pressure
|
400.0 psi (281 m of Water)
|
|
Liquid Flow
|
135.000 GPM (511.36 L/min)
|
|
Discharge Size
|
2.500 inch (63.5 mm)
|
|
Media Temperature
|
225 F (107 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Discharge Pressure
100.0 psi (70.31 m of Water)
Liquid Flow
0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size
1.000 inch (25.4 mm)
View Details
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details