Macnaught USA, Inc. Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity K8-01

Description
High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free operation pump operates with foot lever, greatly reducing effort & allows high pressure greasing with ease. Holds up to 22lbs. of grease, which is more than similar pumps on the market. Designed with all moving parts submerged in the same grease which needs to be pumped, thereby staying lubricated at all times; pump is operated by a single person & uses low cost bulk NLGI 1 & 2 grease. Moving parts create flow action in grease, auto removing air pockets & eliminating the use of a follower plate. Macnaught K8-01 Specifications Model number K8-01 Description Portable grease dispensing system Max pump output pressure 8700 psi Suited to pails 22lb pails Hose 6.5′ x 1/4in ID delivery hose Suited to pails 44lb/20kg Dispensing handle 2m HP grease hose, inline swivel, dispensing handle & coupler Output at gun 2g per stroke Warranty 2 years Grease viscosity Up to NLGI No.2 Container Includes 22lb container Macnaught K8-01 Features and Benefits 2-year Warranty Hands free pump operation Produces up to 8700psi Operational with NLGI 1 & 2 greases Heavy duty powder coated steel construction for durability Portability through sturdy swing away handle 22lb grease container included
Datasheet
Description
High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free operation pump operates with foot lever, greatly reducing effort & allows high pressure greasing with ease. Holds up to 22lbs. of grease, which is more than similar pumps on the market. Designed with all moving parts submerged in the same grease which needs to be pumped, thereby staying lubricated at all times; pump is operated by a single person & uses low cost bulk NLGI 1 & 2 grease. Moving parts create flow action in grease, auto removing air pockets & eliminating the use of a follower plate. Macnaught K8-01 Specifications Model number K8-01 Description Portable grease dispensing system Max pump output pressure 8700 psi Suited to pails 22lb pails Hose 6.5′ x 1/4in ID delivery hose Suited to pails 44lb/20kg Dispensing handle 2m HP grease hose, inline swivel, dispensing handle & coupler Output at gun 2g per stroke Warranty 2 years Grease viscosity Up to NLGI No.2 Container Includes 22lb container Macnaught K8-01 Features and Benefits 2-year Warranty Hands free pump operation Produces up to 8700psi Operational with NLGI 1 & 2 greases Heavy duty powder coated steel construction for durability Portability through sturdy swing away handle 22lb grease container included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity - K8-01 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity
K8-01
Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity K8-01
High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free operation pump operates with foot lever, greatly reducing effort & allows high pressure greasing with ease. Holds up to 22lbs. of grease, which is more than similar pumps on the market. Designed with all moving parts submerged in the same grease which needs to be pumped, thereby staying lubricated at all times; pump is operated by a single person & uses low cost bulk NLGI 1 & 2 grease. Moving parts create flow action in grease, auto removing air pockets & eliminating the use of a follower plate. Macnaught K8-01 Specifications Model number K8-01 Description Portable grease dispensing system Max pump output pressure 8700 psi Suited to pails 22lb pails Hose 6.5′ x 1/4in ID delivery hose Suited to pails 44lb/20kg Dispensing handle 2m HP grease hose, inline swivel, dispensing handle & coupler Output at gun 2g per stroke Warranty 2 years Grease viscosity Up to NLGI No.2 Container Includes 22lb container Macnaught K8-01 Features and Benefits 2-year Warranty Hands free pump operation Produces up to 8700psi Operational with NLGI 1 & 2 greases Heavy duty powder coated steel construction for durability Portability through sturdy swing away handle 22lb grease container included

High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more.

Hands free operation pump operates with foot lever, greatly reducing effort & allows high pressure greasing with ease. Holds up to 22lbs. of grease, which is more than similar pumps on the market.

Designed with all moving parts submerged in the same grease which needs to be pumped, thereby staying lubricated at all times; pump is operated by a single person & uses low cost bulk NLGI 1 & 2 grease. Moving parts create flow action in grease, auto removing air pockets & eliminating the use of a follower plate.

Macnaught K8-01 Specifications

Model number K8-01
Description Portable grease dispensing system
Max pump output pressure 8700 psi
Suited to pails 22lb pails
Hose 6.5′ x 1/4in ID delivery hose
Suited to pails 44lb/20kg
Dispensing handle 2m HP grease hose, inline swivel, dispensing handle & coupler
Output at gun 2g per stroke
Warranty 2 years
Grease viscosity Up to NLGI No.2
Container Includes 22lb container

Macnaught K8-01 Features and Benefits

  • 2-year Warranty
  • Hands free pump operation
  • Produces up to 8700psi
  • Operational with NLGI 1 & 2 greases
  • Heavy duty powder coated steel construction for durability
  • Portability through sturdy swing away handle
  • 22lb grease container included
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number K8-01
Product Name Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity
Pump Type Drum Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details