Macnaught USA, Inc. Macnaught BOP60 16-55 Gallon Coolant Pump Kit BP60S-CDU

Description
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon Coolant drums. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 16, 55 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! *BOP Coolant Stems only available from Macnaught USA. *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-CDU Specifications Description BOP60 Coolant Kit Part number BP60S-CDU Drum size 16 & 55 gallon containers Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-CDU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Use with Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Description
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon Coolant drums. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 16, 55 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! *BOP Coolant Stems only available from Macnaught USA. *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-CDU Specifications Description BOP60 Coolant Kit Part number BP60S-CDU Drum size 16 & 55 gallon containers Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-CDU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Use with Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP60 16-55 Gallon Coolant Pump Kit - BP60S-CDU - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP60 16-55 Gallon Coolant Pump Kit
BP60S-CDU
Macnaught BOP60 16-55 Gallon Coolant Pump Kit BP60S-CDU
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon Coolant drums. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 16, 55 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! *BOP Coolant Stems only available from Macnaught USA. *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-CDU Specifications Description BOP60 Coolant Kit Part number BP60S-CDU Drum size 16 & 55 gallon containers Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-CDU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Use with Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon Coolant drums. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 16, 55 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy!

*BOP Coolant Stems only available from Macnaught USA.

*pails or containers not included

INCLUDES 2 YEAR WARRANTY!

Macnaught BP60S-CDU Specifications

Description BOP60 Coolant Kit
Part number
BP60S-CDU
Drum size 16 & 55 gallon containers
Lubricant Range Coolant
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 1/2" Hose. 10ft options are available
Charger (not included) 45 min fast charge
Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP60S-CDU Features and Benefits

  • On Demand control nozzle
  • Portable Powerhead (Powers multiple stems)
  • Sealed wetted parts
  • Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Use with Coolant
  • Flow rates up to 1.5+GPM
  • No more pumping by hand to reduce fatigue
  • No air required, eliminates costly air pumps
  • No funnels needed, reducing spillage
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number BP60S-CDU
Product Name Macnaught BOP60 16-55 Gallon Coolant Pump Kit
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details