Macnaught USA, Inc. Macnaught 5:1 Air Operated Oil Pump T512-02

Description
The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil lubrication, the pump have a very low air consumption and the noise levels during operation are very low. The “T” series design includes a built in pressure relief valve to protect against pressure build up caused by thermal expansion suitable for oils and premix coolants up to SAE140 viscosity. INCLUDES 10 YEAR WARRANTY! Macnaught Air Operated Oil Pump Specifications Model number T512-02 Pump ratio 5:1 ratio Output SAE 10 3.5 GPM Output SAE 15W-40 3 GPM Output SAE 90 2.9 GPM Maximum Static Head 160ft (50m) Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Parts guarantee² 10 years Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F) Features & Benefits: Non corroding air motor Air Inlet (1/4” NPT) Oil outlet (1/2” NPT) 2” sliding bung adapter Built in pressure relief valve Oil inlet (1” NPT) 10 Year Macnaught warranty Value Proposition: Macnaught’s T512 Pneumatic Oil Pump requires no oil lubricator, is very soft spoken ( 85dB at 2 meters ) and carries an Industry Best 10 Year Warranty.
Datasheet
Description
The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil lubrication, the pump have a very low air consumption and the noise levels during operation are very low. The “T” series design includes a built in pressure relief valve to protect against pressure build up caused by thermal expansion suitable for oils and premix coolants up to SAE140 viscosity. INCLUDES 10 YEAR WARRANTY! Macnaught Air Operated Oil Pump Specifications Model number T512-02 Pump ratio 5:1 ratio Output SAE 10 3.5 GPM Output SAE 15W-40 3 GPM Output SAE 90 2.9 GPM Maximum Static Head 160ft (50m) Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Parts guarantee² 10 years Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F) Features & Benefits: Non corroding air motor Air Inlet (1/4” NPT) Oil outlet (1/2” NPT) 2” sliding bung adapter Built in pressure relief valve Oil inlet (1” NPT) 10 Year Macnaught warranty Value Proposition: Macnaught’s T512 Pneumatic Oil Pump requires no oil lubricator, is very soft spoken ( 85dB at 2 meters ) and carries an Industry Best 10 Year Warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught 5:1 Air Operated Oil Pump - T512-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught 5:1 Air Operated Oil Pump
T512-02
Macnaught 5:1 Air Operated Oil Pump T512-02
The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil lubrication, the pump have a very low air consumption and the noise levels during operation are very low. The “T” series design includes a built in pressure relief valve to protect against pressure build up caused by thermal expansion suitable for oils and premix coolants up to SAE140 viscosity. INCLUDES 10 YEAR WARRANTY! Macnaught Air Operated Oil Pump Specifications Model number T512-02 Pump ratio 5:1 ratio Output SAE 10 3.5 GPM Output SAE 15W-40 3 GPM Output SAE 90 2.9 GPM Maximum Static Head 160ft (50m) Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Parts guarantee² 10 years Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F) Features & Benefits: Non corroding air motor Air Inlet (1/4” NPT) Oil outlet (1/2” NPT) 2” sliding bung adapter Built in pressure relief valve Oil inlet (1” NPT) 10 Year Macnaught warranty Value Proposition: Macnaught’s T512 Pneumatic Oil Pump requires no oil lubricator, is very soft spoken ( 85dB at 2 meters ) and carries an Industry Best 10 Year Warranty.

The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil lubrication, the pump have a very low air consumption and the noise levels during operation are very low. The “T” series design includes a built in pressure relief valve to protect against pressure build up caused by thermal expansion suitable for oils and premix coolants up to SAE140 viscosity.

INCLUDES 10 YEAR WARRANTY!

Macnaught Air Operated Oil Pump Specifications Model number T512-02
Pump ratio 5:1 ratio
Output SAE 10 3.5 GPM
Output SAE 15W-40 3 GPM
Output SAE 90 2.9 GPM
Maximum Static Head 160ft (50m)
Pressure relief valve √
2" Bung adapter √
Fully serviceable √
Warranty¹ 10 years
Parts guarantee² 10 years
Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil
Min-Max air pressure 60/150psi (400-1030kPa)
Min air compressor 5cfm/min (0.15m³)
Air inlet 1/4" NPT(F)
Pump outlet 1/2" NPT(F)
Pump inlet 1" NPT (F)

Features & Benefits:

  • Non corroding air motor
  • Air Inlet (1/4” NPT)
  • Oil outlet (1/2” NPT)
  • 2” sliding bung adapter
  • Built in pressure relief valve
  • Oil inlet (1” NPT)
  • 10 Year Macnaught warranty

Value Proposition:

Macnaught’s T512 Pneumatic Oil Pump requires no oil lubricator, is very soft spoken ( 85dB at 2 meters ) and carries an Industry Best 10 Year Warranty.

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number T512-02
Product Name Macnaught 5:1 Air Operated Oil Pump
Discharge Pressure 60.0 to 150.0 psi (42.18 to 105 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Mag-Safe -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Housing Material Al-alloy, coated
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details