Macnaught USA, Inc. Macnaught Lever Action Gear Oil Pump for 25 and 55 Gallon Container C11-01

Description
Macnaught’s C-11 Gear Oil Pump is a premium manual pump designed for 25 to 55 Gallon drum sizes. Fully serviceable. Model C11 is supplied complete with hose assembly and nozzle. Optional CF Filter is available for use with ATF or Hydraulic fluids. Macnaught Manual Oil Pump Specifications Model number C11 Pump output 2.5 Oz / 75 mL per stroke Hose Length 6 ft Drum Size 25-55 Gal. Fully Serviceable PN# C11-1K Service Kit Warranty 10 Years Instruction Manual: PDF Macnaught C11 Features and Benefits Designed specifically of Oils up to 140W 10 Year Warranty – Best in the Industry Delivers 2.5 oz per stroke Fully Serviceable
Datasheet
Description
Macnaught’s C-11 Gear Oil Pump is a premium manual pump designed for 25 to 55 Gallon drum sizes. Fully serviceable. Model C11 is supplied complete with hose assembly and nozzle. Optional CF Filter is available for use with ATF or Hydraulic fluids. Macnaught Manual Oil Pump Specifications Model number C11 Pump output 2.5 Oz / 75 mL per stroke Hose Length 6 ft Drum Size 25-55 Gal. Fully Serviceable PN# C11-1K Service Kit Warranty 10 Years Instruction Manual: PDF Macnaught C11 Features and Benefits Designed specifically of Oils up to 140W 10 Year Warranty – Best in the Industry Delivers 2.5 oz per stroke Fully Serviceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught Lever Action Gear Oil Pump for 25 and 55 Gallon Container - C11-01 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Lever Action Gear Oil Pump for 25 and 55 Gallon Container
C11-01
Macnaught Lever Action Gear Oil Pump for 25 and 55 Gallon Container C11-01
Macnaught’s C-11 Gear Oil Pump is a premium manual pump designed for 25 to 55 Gallon drum sizes. Fully serviceable. Model C11 is supplied complete with hose assembly and nozzle. Optional CF Filter is available for use with ATF or Hydraulic fluids. Macnaught Manual Oil Pump Specifications Model number C11 Pump output 2.5 Oz / 75 mL per stroke Hose Length 6 ft Drum Size 25-55 Gal. Fully Serviceable PN# C11-1K Service Kit Warranty 10 Years Instruction Manual: PDF Macnaught C11 Features and Benefits Designed specifically of Oils up to 140W 10 Year Warranty – Best in the Industry Delivers 2.5 oz per stroke Fully Serviceable

Macnaught’s C-11 Gear Oil Pump is a premium manual pump designed for 25 to 55 Gallon drum sizes. Fully serviceable. Model C11 is supplied complete with hose assembly
and nozzle. Optional CF Filter is available for use with ATF or Hydraulic fluids.

Macnaught Manual Oil Pump Specifications

Model number C11
Pump output 2.5 Oz / 75 mL per stroke
Hose Length 6 ft
Drum Size 25-55 Gal.
Fully Serviceable PN# C11-1K Service Kit
Warranty
10 Years

Instruction Manual: PDF

Macnaught C11 Features and Benefits

  • Designed specifically of Oils up to 140W
  • 10 Year Warranty – Best in the Industry
  • Delivers 2.5 oz per stroke
  • Fully Serviceable
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number C11-01
Product Name Macnaught Lever Action Gear Oil Pump for 25 and 55 Gallon Container
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details