Macnaught USA, Inc. Macnaught M3 Portable 50:1 Grease Dispensing Kit for 5 Gallon Pails - 1.76 PPM Grease Delivery M3GPK5-KIT

Description
M3 Portable 50:1 Grease Dispensing Kit for 5 gallon Pails Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Portable Grease Dispensing Kit Specifications PN#: M3GPK5-KIT Container Sizes: Fits all Common 5 Gallon Grease Pails 44lb to 60lb Operating PSI: 30-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6 Maximum Pressure at Gun: 7,250 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 19 inch Kit Includes Pump - PN# PU104.14 Trolley - PN# M3TR5 Drum Cover - PN# M3GPC5 Follow Plate - PN# M3GPF5 Booster Gun w Swivel - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16"
Datasheet
Description
M3 Portable 50:1 Grease Dispensing Kit for 5 gallon Pails Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Portable Grease Dispensing Kit Specifications PN#: M3GPK5-KIT Container Sizes: Fits all Common 5 Gallon Grease Pails 44lb to 60lb Operating PSI: 30-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6 Maximum Pressure at Gun: 7,250 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 19 inch Kit Includes Pump - PN# PU104.14 Trolley - PN# M3TR5 Drum Cover - PN# M3GPC5 Follow Plate - PN# M3GPF5 Booster Gun w Swivel - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Portable 50:1 Grease Dispensing Kit for 5 Gallon Pails - 1.76 PPM Grease Delivery - M3GPK5-KIT - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Portable 50:1 Grease Dispensing Kit for 5 Gallon Pails - 1.76 PPM Grease Delivery
M3GPK5-KIT
Macnaught M3 Portable 50:1 Grease Dispensing Kit for 5 Gallon Pails - 1.76 PPM Grease Delivery M3GPK5-KIT
M3 Portable 50:1 Grease Dispensing Kit for 5 gallon Pails Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Portable Grease Dispensing Kit Specifications PN#: M3GPK5-KIT Container Sizes: Fits all Common 5 Gallon Grease Pails 44lb to 60lb Operating PSI: 30-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6 Maximum Pressure at Gun: 7,250 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 19 inch Kit Includes Pump - PN# PU104.14 Trolley - PN# M3TR5 Drum Cover - PN# M3GPC5 Follow Plate - PN# M3GPF5 Booster Gun w Swivel - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16"

M3 Portable 50:1 Grease Dispensing Kit for 5 gallon Pails

Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler.

Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Portable Grease Dispensing Kit Specifications

  • PN#: M3GPK5-KIT
  • Container Sizes: Fits all Common 5 Gallon Grease Pails 44lb to 60lb
  • Operating PSI: 30-150
  • Grease Flow: 1.76 Pounds Per minute
  • Motor diameter: 2-1/2 inch
  • CFM: 3.6
  • Maximum Pressure at Gun: 7,250 PSI
  • Air Inlet: ¼ inch NPTF
  • Outlet Port: ¼ inch NPTM
  • Suction tube Diameter: 1-3/16 inch
  • Pump Tube Length: 19 inch

Kit Includes

  • Pump - PN# PU104.14
  • Trolley - PN# M3TR5
  • Drum Cover - PN# M3GPC5
  • Follow Plate - PN# M3GPF5
  • Booster Gun w Swivel - PN# M3B3-01
  • Connection Hose - PN# 1/4" x 13ft
  • Flexible Extension 1/4" x 16"
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number M3GPK5-KIT
Product Name Macnaught M3 Portable 50:1 Grease Dispensing Kit for 5 Gallon Pails - 1.76 PPM Grease Delivery
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T1F - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details