Macnaught USA, Inc. Macnaught 1:1 Air Operated Oil Pump with Fixed Suction Tube R100T-02

Description
The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants. Macnaught Air Operated Oil Pump Specifications Model number R100T-02 Pump ratio 1:1 ratio Output SAE 10* 16gal (60L)/min Output SAE 15W-40" 12gal (45L)/min Output SAE 90* 11.3gal (43L)/min Maximum Static Head 32ft (10m) Airline lubricator √ Pressure relief valve X 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Suction Tube Complete with 55 Gallon Fixed Suction Tube Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel Min-Max air pressure 60/150psi (400-1030kPa) Min air compression 8cfm/min (.22m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction Tube Features & Benefits: 1:1 Ratio for transfer applications Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Suction Tube fits 55 Gallon Drums Only Large exhaust port Oil lubricator 10 Year Macnaught warranty Value Proposition: The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.
Datasheet
Description
The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants. Macnaught Air Operated Oil Pump Specifications Model number R100T-02 Pump ratio 1:1 ratio Output SAE 10* 16gal (60L)/min Output SAE 15W-40" 12gal (45L)/min Output SAE 90* 11.3gal (43L)/min Maximum Static Head 32ft (10m) Airline lubricator √ Pressure relief valve X 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Suction Tube Complete with 55 Gallon Fixed Suction Tube Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel Min-Max air pressure 60/150psi (400-1030kPa) Min air compression 8cfm/min (.22m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction Tube Features & Benefits: 1:1 Ratio for transfer applications Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Suction Tube fits 55 Gallon Drums Only Large exhaust port Oil lubricator 10 Year Macnaught warranty Value Proposition: The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught 1:1 Air Operated Oil Pump with Fixed Suction Tube - R100T-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught 1:1 Air Operated Oil Pump with Fixed Suction Tube
R100T-02
Macnaught 1:1 Air Operated Oil Pump with Fixed Suction Tube R100T-02
The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants. Macnaught Air Operated Oil Pump Specifications Model number R100T-02 Pump ratio 1:1 ratio Output SAE 10* 16gal (60L)/min Output SAE 15W-40" 12gal (45L)/min Output SAE 90* 11.3gal (43L)/min Maximum Static Head 32ft (10m) Airline lubricator √ Pressure relief valve X 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Suction Tube Complete with 55 Gallon Fixed Suction Tube Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel Min-Max air pressure 60/150psi (400-1030kPa) Min air compression 8cfm/min (.22m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction Tube Features & Benefits: 1:1 Ratio for transfer applications Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Suction Tube fits 55 Gallon Drums Only Large exhaust port Oil lubricator 10 Year Macnaught warranty Value Proposition: The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.

The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants.

Macnaught Air Operated Oil Pump Specifications

Model number R100T-02
Pump ratio 1:1 ratio
Output SAE 10* 16gal (60L)/min
Output SAE 15W-40" 12gal (45L)/min
Output SAE 90* 11.3gal (43L)/min
Maximum Static Head 32ft (10m)
Airline lubricator √
Pressure relief valve X
2" Bung adapter √
Fully serviceable √
Warranty¹ 10 years
Suction Tube Complete with 55 Gallon Fixed Suction Tube
Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel
Min-Max air pressure 60/150psi (400-1030kPa)
Min air compression 8cfm/min (.22m³)
Air inlet 1/4" NPT(F)
Pump outlet 3/4" NPT(F)
Pump inlet Suction Tube

Features & Benefits:

  • 1:1 Ratio for transfer applications
  • Heavy duty construction
  • Air Inlet (1/4” NPT)
  • Oil outlet (3/4” NPT)
  • 2” sliding bung adapter
  • Suction Tube fits 55 Gallon Drums Only
  • Large exhaust port
  • Oil lubricator
  • 10 Year Macnaught warranty

Value Proposition:

The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number R100T-02
Product Name Macnaught 1:1 Air Operated Oil Pump with Fixed Suction Tube
Discharge Pressure 60.0 to 150.0 psi (42.18 to 105 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details