Macnaught USA, Inc. Macnaught M3 50:1 Grease Pump for 16 Gallon Drums - 1.76 PPM Grease Delivery M3GP16

Description
M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Grease Pump Specifications PN#: M3GP16 Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 70-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6CFM @150psi Maximum Pressure at Gun: 7,500 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 29 1/8 inch Includes Pump - PN# GP12050-1-001 Drum Cover - PN# M3GPC16 Follow Plate - PN# M3GPF16 Booster Gun w Z Swivel - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16" Not Included - Trolley
Datasheet
Description
M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Grease Pump Specifications PN#: M3GP16 Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 70-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6CFM @150psi Maximum Pressure at Gun: 7,500 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 29 1/8 inch Includes Pump - PN# GP12050-1-001 Drum Cover - PN# M3GPC16 Follow Plate - PN# M3GPF16 Booster Gun w Z Swivel - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16" Not Included - Trolley
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 50:1 Grease Pump for 16 Gallon Drums - 1.76 PPM Grease Delivery - M3GP16 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 50:1 Grease Pump for 16 Gallon Drums - 1.76 PPM Grease Delivery
M3GP16
Macnaught M3 50:1 Grease Pump for 16 Gallon Drums - 1.76 PPM Grease Delivery M3GP16
M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Grease Pump Specifications PN#: M3GP16 Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 70-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6CFM @150psi Maximum Pressure at Gun: 7,500 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 29 1/8 inch Includes Pump - PN# GP12050-1-001 Drum Cover - PN# M3GPC16 Follow Plate - PN# M3GPF16 Booster Gun w Z Swivel - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16" Not Included - Trolley

M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM

Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible Extension and 3 Jaw Grease Coupler.

Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Grease Pump Specifications

  • PN#: M3GP16
  • Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb
  • Operating PSI: 70-150
  • Grease Flow: 1.76 Pounds Per minute
  • Motor diameter: 2-1/2 inch
  • CFM: 3.6CFM @150psi
  • Maximum Pressure at Gun: 7,500 PSI
  • Air Inlet: ¼ inch NPTF
  • Outlet Port: ¼ inch NPTM
  • Suction tube Diameter: 1-3/16 inch
  • Pump Tube Length: 29 1/8 inch

Includes

  • Pump - PN# GP12050-1-001
  • Drum Cover - PN# M3GPC16
  • Follow Plate - PN# M3GPF16
  • Booster Gun w Z Swivel - PN# M3B3-01
  • Connection Hose - PN# 1/4" x 13ft
  • Flexible Extension 1/4" x 16"

Not Included - Trolley

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number M3GP16
Product Name Macnaught M3 50:1 Grease Pump for 16 Gallon Drums - 1.76 PPM Grease Delivery
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S1F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details