Macnaught USA, Inc. Macnaught 50:1 Air-Operated Grease Pump for 400 lb./55 Gal. Containers P8-11

Description
Macnaught’s 50:1 Premium air-operated/pneumat ic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low air consumption motor that doesn’t need to be lubricated due to the use of modern polymer materials. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Macnaught grease pumps are suitable for a wide range of heavy-duty applications and come complete with the industry’s leading 10-year warranty. Includes Booster Gun. Macnaught P8-11 Specifications Model number P8-11 – maxilube® Pump ratio 50:1 Ratio Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P8001 Suited to continers 400lb / 180kg – 55 Gal. Hose 8ft x 1/4in ID delivery hose (2.5m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline Lubricator Not required Fully serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P3-01C Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair Quiet air motor design – Meets all industry noise level standards 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 10,000 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Fully repairable – Provides a longer service life REPAIR KITS/Accessories P3-5K: Pump Seal Kit P3-3k: Seal Kit P3-1K: Air Motor Seal Kit PA30s: Valve Body Complete TR205: Safety Trolley
Datasheet
Description
Macnaught’s 50:1 Premium air-operated/pneumat ic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low air consumption motor that doesn’t need to be lubricated due to the use of modern polymer materials. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Macnaught grease pumps are suitable for a wide range of heavy-duty applications and come complete with the industry’s leading 10-year warranty. Includes Booster Gun. Macnaught P8-11 Specifications Model number P8-11 – maxilube® Pump ratio 50:1 Ratio Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P8001 Suited to continers 400lb / 180kg – 55 Gal. Hose 8ft x 1/4in ID delivery hose (2.5m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline Lubricator Not required Fully serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P3-01C Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair Quiet air motor design – Meets all industry noise level standards 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 10,000 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Fully repairable – Provides a longer service life REPAIR KITS/Accessories P3-5K: Pump Seal Kit P3-3k: Seal Kit P3-1K: Air Motor Seal Kit PA30s: Valve Body Complete TR205: Safety Trolley
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught 50:1 Air-Operated Grease Pump for 400 lb./55 Gal. Containers - P8-11 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught 50:1 Air-Operated Grease Pump for 400 lb./55 Gal. Containers
P8-11
Macnaught 50:1 Air-Operated Grease Pump for 400 lb./55 Gal. Containers P8-11
Macnaught’s 50:1 Premium air-operated/pneumat ic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low air consumption motor that doesn’t need to be lubricated due to the use of modern polymer materials. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Macnaught grease pumps are suitable for a wide range of heavy-duty applications and come complete with the industry’s leading 10-year warranty. Includes Booster Gun. Macnaught P8-11 Specifications Model number P8-11 – maxilube® Pump ratio 50:1 Ratio Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P8001 Suited to continers 400lb / 180kg – 55 Gal. Hose 8ft x 1/4in ID delivery hose (2.5m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline Lubricator Not required Fully serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P3-01C Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair Quiet air motor design – Meets all industry noise level standards 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 10,000 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Fully repairable – Provides a longer service life REPAIR KITS/Accessories P3-5K: Pump Seal Kit P3-3k: Seal Kit P3-1K: Air Motor Seal Kit PA30s: Valve Body Complete TR205: Safety Trolley

Macnaught’s 50:1 Premium air-operated/pneumatic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low air consumption motor that doesn’t need to be lubricated due to the use of modern polymer materials. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Macnaught grease pumps are suitable for a wide range of heavy-duty applications and come complete with the industry’s leading 10-year warranty. Includes Booster Gun.

Macnaught P8-11 Specifications

Model number P8-11 – maxilube®
Pump ratio 50:1 Ratio
Max pump output pressure 7,500 psi / 517BAR
Max gun output pressure 10,000 psi / 689BAR
Bare pump P8001
Suited to continers 400lb / 180kg – 55 Gal.
Hose 8ft x 1/4in ID delivery hose (2.5m x 6mm)
Control gun B2 Booster Gun with ZSB swivel
Output at gun 16 oz/min (460 g/min)
Airline Lubricator Not required
Fully serviceable ✔
Warranty 10 years
Parts guarantee 10 years
Grease viscosity Up to NLGI No.2
Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber
Max air pressure 150 psi
Min air pressure 60 psi
Air inlet 1/4″ NPT (F)
Pump Outlet 1/4″ NPT (F)
Min compressor size 3 cfm (0.08m³/ min)

Macnaught P3-01C Features and Benefits

  • Industry Leading 10-year Warranty
  • Zinc components – For underground mining applications
  • 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output
  • Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair
  • Quiet air motor design – Meets all industry noise level standards
  • 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications
  • B2 Booster Gun – Boosts greasing pressure up to 10,000 psi
  • 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation
  • KY Supergrip three-jaw high-pressure coupler – Positive no leak connection
  • Rubber-edged follower plate – Prevents air pockets and contamination
  • Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time
  • Fully repairable – Provides a longer service life

REPAIR KITS/Accessories

P3-5K: Pump Seal Kit
P3-3k: Seal Kit
P3-1K: Air Motor Seal Kit
PA30s: Valve Body Complete
TR205: Safety Trolley

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number P8-11
Product Name Macnaught 50:1 Air-Operated Grease Pump for 400 lb./55 Gal. Containers
Pump Type Drum Pump
Discharge Pressure 7500.0 psi (5273 m of Water)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
W Series Aluminum Pumps - W600 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4000.0 to 4200.0 psi (2812 to 2953 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details