Macnaught USA, Inc. Macnaught 5:1 Air Operated Oil Stub Pump with Bung Adaptor R500S-02

Description
The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants. The ideal choice for remote mount or integration into lubrication systems. Macnaught Air Operated Oil Pump Specifications Model number R500S-02 Pump ratio 5:1 ratio Output SAE 10 8.4gal (32L)/min Output SAE 15W-40 8gal (30L)/min Output SAE 90 7.3gal (28L)/min Maximum Static Head 164ft (50m) Airline lubricator √ Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Parts guarantee² 10 years Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 10cfm/min (.3m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction tube Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Pressure relief valve Large exhaust port Oil lubricator 10 Year Macnaught warranty Value Proposition: The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.
Datasheet
Description
The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants. The ideal choice for remote mount or integration into lubrication systems. Macnaught Air Operated Oil Pump Specifications Model number R500S-02 Pump ratio 5:1 ratio Output SAE 10 8.4gal (32L)/min Output SAE 15W-40 8gal (30L)/min Output SAE 90 7.3gal (28L)/min Maximum Static Head 164ft (50m) Airline lubricator √ Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Parts guarantee² 10 years Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 10cfm/min (.3m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction tube Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Pressure relief valve Large exhaust port Oil lubricator 10 Year Macnaught warranty Value Proposition: The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught 5:1 Air Operated Oil Stub Pump with Bung Adaptor - R500S-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught 5:1 Air Operated Oil Stub Pump with Bung Adaptor
R500S-02
Macnaught 5:1 Air Operated Oil Stub Pump with Bung Adaptor R500S-02
The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants. The ideal choice for remote mount or integration into lubrication systems. Macnaught Air Operated Oil Pump Specifications Model number R500S-02 Pump ratio 5:1 ratio Output SAE 10 8.4gal (32L)/min Output SAE 15W-40 8gal (30L)/min Output SAE 90 7.3gal (28L)/min Maximum Static Head 164ft (50m) Airline lubricator √ Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Parts guarantee² 10 years Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 10cfm/min (.3m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction tube Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Pressure relief valve Large exhaust port Oil lubricator 10 Year Macnaught warranty Value Proposition: The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.

The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied complete with an inline air lubricator to help prevent premature wear. Suitable for oils up to SAE140 viscosity and premix coolants. The ideal choice for remote mount or integration into lubrication systems.

Macnaught Air Operated Oil Pump Specifications

Model number R500S-02
Pump ratio 5:1 ratio
Output SAE 10 8.4gal (32L)/min
Output SAE 15W-40 8gal (30L)/min
Output SAE 90 7.3gal (28L)/min
Maximum Static Head 164ft (50m)
Airline lubricator √
Pressure relief valve √
2" Bung adapter √
Fully serviceable √
Warranty¹ 10 years
Parts guarantee² 10 years
Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel
Min-Max air pressure 60/150psi (400-1030kPa)
Min air compressor 10cfm/min (.3m³)
Air inlet 1/4" NPT(F)
Pump outlet 3/4" NPT(F)
Pump inlet Suction tube
Features & Benefits:

  • Heavy duty construction
  • Air Inlet (1/4” NPT)
  • Oil outlet (3/4” NPT)
  • 2” sliding bung adapter
  • Oil inlet (1” NPT)
  • Pressure relief valve
  • Large exhaust port
  • Oil lubricator
  • 10 Year Macnaught warranty

Value Proposition: The R series pumps are high quality, heavy duty, reliable oil pumps. The ideal choice for remote mount or integration into oil systems. The strong metal construction provides maximum performance and long service life.

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Handling Pumps
Product Number R500S-02
Product Name Macnaught 5:1 Air Operated Oil Stub Pump with Bung Adaptor
Discharge Pressure 60.0 to 150.0 psi (42.18 to 105 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Peristaltic (2-channel) pump module - 2.1016.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details