ALLDOS Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| A truely adaptable diaphragm dosing pump Although our products perform well in many applications, we are always looking ahead to the market of tomorrow hoping to bring our visions into... | |
| All Series 400 dosing installations have been completely reengineered The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry... | |
| All-round talent DMI Etron is the economic all-round talent within its class. The rugged construction and the engergy-saving motor are the basis for a long life and cost-saving operation. With... | |
| Chlorine gas dosing unit Vaccuperm VGB-103 The Vaccuperm VGB-103 series by Grundfos Alldos is a vacuum chlorine gas dosing system for direct installation on a chlorine cylinder or a chlorine... | |
| DDI 209 very reliable even for pumping rates as low as 0.005 l/h Instead of having to convert the required litre capacity per hour into the corresponding stroke frequency (strokes... | |
| DIGITAL DOSING™ up to 940 l/h By popular demand, Grundfos Alldos has applied innovative tech-nology to expand the DIGITAL DOSING™ pump range, allowing it to handle liquids in much larger... | |
| DMI Unidos For the protection of water pipes from chalk and corrosion, ALLDOS offers a solution of proven quality: Even very small quantities of liquid phosphate and silicate compounds can... | |
| DMX 227 This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in... | |
| Grundfos is embarking on a new era in dosing technology with a brand new generation of pumps Intelligent dosing pumps with new drive and adjustment mechanisms represent the ideal solution... | |
| New pump solves old problem ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3... | |
| Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series The optimum capacity graduation between 5 and 2 x 1150 l/h... | |
| Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series The optimum capacity graduation between 0.63 and 2 x... | |
| Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive... | |
| The DDI brand enjoys a reputation worldwide for pumps with unparalleled levels of intelligence, for easy operation and perfect calibration. The DDI 209 series (0.004 to 20 l/h) has proved... | |
| The rugged standard version Our DMI pump is exemplary in reliability and reduction of costs. With the trouble-free motor and chemically resistant enclosure the DMI moves straight forward on its... | |
| The variable one DMI Inside is the right answer to minimum space for installation. Thanks to its reduced dimensions DMI Inside offers most flexible integration possibilities in OEM applications and... | |
| synchronous motor technology 0.0025 to 12 l/h Low pulsation and accurate dosing The DMS diaphragm dosing pumps use synchronous motors to provide the user-friendliness and exact dosing you expect from... |