ALLDOS Inc. DDI 209

Description
DDI 209 very reliable even for pumping rates as low as 0.005 l/h Instead of having to convert the required litre capacity per hour into the corresponding stroke frequency (strokes per minute) of the pump, all you now need to do with DDI is enter the litres per hour. You no longer need either knowledge of equations or a pocket calculator. The stroke adjustment button is thus consigned to history. The pump can, be adapted quickly and easily to the user’s own specific process requirements. The calibration process is also particularly straightforward. The integrated microelectronics calculate the correction factor that is needed and within a few moments the pump is ready for high-precision operation. Even inexperienced operators require only a few minutes to learn the most important steps. DDI 209 – compelling benefits: Very consistent, finely tuned and, consequently, virtually continuous dosing The gentle suction motion reduces gassing of the medium and, in conjunction with the consistently high suction volume, ensures that the processes involved remain highly reliable even when difficult substances are concerned. Slow-Mode particularly for viscous media with low vapour pressure: This is an operating function where the suction stroke can be decelerated specifically.
Description
DDI 209 very reliable even for pumping rates as low as 0.005 l/h Instead of having to convert the required litre capacity per hour into the corresponding stroke frequency (strokes per minute) of the pump, all you now need to do with DDI is enter the litres per hour. You no longer need either knowledge of equations or a pocket calculator. The stroke adjustment button is thus consigned to history. The pump can, be adapted quickly and easily to the user’s own specific process requirements. The calibration process is also particularly straightforward. The integrated microelectronics calculate the correction factor that is needed and within a few moments the pump is ready for high-precision operation. Even inexperienced operators require only a few minutes to learn the most important steps. DDI 209 – compelling benefits: Very consistent, finely tuned and, consequently, virtually continuous dosing The gentle suction motion reduces gassing of the medium and, in conjunction with the consistently high suction volume, ensures that the processes involved remain highly reliable even when difficult substances are concerned. Slow-Mode particularly for viscous media with low vapour pressure: This is an operating function where the suction stroke can be decelerated specifically.

Suppliers

Company
Product
Description
Supplier Links
 - DDI 209 - ALLDOS Inc.
Marietta, GA, USA
DDI 209 very reliable even for pumping rates as low as 0.005 l/h Instead of having to convert the required litre capacity per hour into the corresponding stroke frequency (strokes per minute) of the pump, all you now need to do with DDI is enter the litres per hour. You no longer need either knowledge of equations or a pocket calculator. The stroke adjustment button is thus consigned to history. The pump can, be adapted quickly and easily to the user’s own specific process requirements. The calibration process is also particularly straightforward. The integrated microelectronics calculate the correction factor that is needed and within a few moments the pump is ready for high-precision operation. Even inexperienced operators require only a few minutes to learn the most important steps. DDI 209 – compelling benefits: Very consistent, finely tuned and, consequently, virtually continuous dosing The gentle suction motion reduces gassing of the medium and, in conjunction with the consistently high suction volume, ensures that the processes involved remain highly reliable even when difficult substances are concerned. Slow-Mode particularly for viscous media with low vapour pressure: This is an operating function where the suction stroke can be decelerated specifically.

DDI 209
very reliable even for pumping rates as low as 0.005 l/h

Instead of having to convert the required litre capacity per hour into the corresponding stroke frequency (strokes per minute) of the pump, all you now need to do with DDI is enter the litres per hour. You no longer need either knowledge of equations or a pocket calculator. The stroke adjustment button is thus consigned to history.
The pump can, be adapted quickly and easily to the user’s own specific process requirements. The calibration process is also particularly straightforward. The integrated microelectronics calculate the correction factor that is needed and within a few moments the pump is ready for high-precision operation. Even inexperienced operators require only a few minutes to learn the most important steps.
DDI 209 – compelling benefits:

Very consistent, finely tuned and, consequently,

virtually continuous dosing

The gentle suction motion

reduces gassing of the medium and, in conjunction with the consistently high suction volume, ensures that the processes involved remain highly reliable even when difficult substances are concerned.

Slow-Mode particularly for viscous media with low vapour pressure: This is an operating function where the suction stroke can be decelerated specifically.

Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DDI 209
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details