ALLDOS Inc. DMS

Description
synchronous motor technology 0.0025 to 12 l/h Low pulsation and accurate dosing The DMS diaphragm dosing pumps use synchronous motors to provide the user-friendliness and exact dosing you expect from any Grundfos Alldos Digital Dosing pump. Simply specify the desired dosage via the easy-to-use display, and the pump will handle the rest. The synchronous motor gives the pump full control over the process, providing low pulsation and accurate dosing. Applications: Precise dosing of chemicals: • water and waste water treatment • cleaning installations • swimming pool water • process plants • pulp and paper • textile industry
Description
synchronous motor technology 0.0025 to 12 l/h Low pulsation and accurate dosing The DMS diaphragm dosing pumps use synchronous motors to provide the user-friendliness and exact dosing you expect from any Grundfos Alldos Digital Dosing pump. Simply specify the desired dosage via the easy-to-use display, and the pump will handle the rest. The synchronous motor gives the pump full control over the process, providing low pulsation and accurate dosing. Applications: Precise dosing of chemicals: • water and waste water treatment • cleaning installations • swimming pool water • process plants • pulp and paper • textile industry

Suppliers

Company
Product
Description
Supplier Links
 - DMS - ALLDOS Inc.
Marietta, GA, USA
synchronous motor technology 0.0025 to 12 l/h Low pulsation and accurate dosing The DMS diaphragm dosing pumps use synchronous motors to provide the user-friendliness and exact dosing you expect from any Grundfos Alldos Digital Dosing pump. Simply specify the desired dosage via the easy-to-use display, and the pump will handle the rest. The synchronous motor gives the pump full control over the process, providing low pulsation and accurate dosing. Applications: Precise dosing of chemicals: • water and waste water treatment • cleaning installations • swimming pool water • process plants • pulp and paper • textile industry

synchronous motor technology
0.0025 to 12 l/h
Low pulsation and accurate dosing
The DMS diaphragm dosing pumps use synchronous motors to provide the user-friendliness and exact dosing you expect from any Grundfos Alldos Digital Dosing pump. Simply specify the desired dosage via the easy-to-use display, and the pump will handle the rest. The synchronous motor gives the pump full control over the process, providing low pulsation and accurate dosing.
Applications:
Precise dosing of chemicals:

•water and waste water treatment
•cleaning installations
•swimming pool water
•process plants
•pulp and paper
•textile industry
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DMS
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details