ALLDOS Inc. Series DMH 280

Description
Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series The optimum capacity graduation between 0.63 and 2 x 222 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy guarantee optimum process safety: High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 1%. High degree of functional safety by standardised diaphragm breakage system, overpressure valve and vent valve of the hydraulic system. The pumps can be universally employed due to the full teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers
Description
Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series The optimum capacity graduation between 0.63 and 2 x 222 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy guarantee optimum process safety: High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 1%. High degree of functional safety by standardised diaphragm breakage system, overpressure valve and vent valve of the hydraulic system. The pumps can be universally employed due to the full teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers

Suppliers

Company
Product
Description
Supplier Links
Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series The optimum capacity graduation between 0.63 and 2 x 222 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy guarantee optimum process safety: High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 1%. High degree of functional safety by standardised diaphragm breakage system, overpressure valve and vent valve of the hydraulic system. The pumps can be universally employed due to the full teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers

Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series
The optimum capacity graduation between 0.63 and 2 x 222 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available.
All models are equipped with universally resistant full teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal.
Reliability and accuracy guarantee optimum process safety:

High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 1%.
High degree of functional safety by standardised diaphragm breakage system, overpressure valve and vent valve of the hydraulic system.
The pumps can be universally employed due to the full teflon dosing diaphragm and optimum material combinations of the parts in touch with the media.
Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running.


Further functions:

Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers
Supplier's Site
Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series The optimum capacity graduation between 0.63 and 2 x 222 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy guarantee optimum process safety: High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 1%. High degree of functional safety by standardised diaphragm breakage system, overpressure valve and vent valve of the hydraulic system. The pumps can be universally employed due to the full teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers

Piston diaphragm dosing pumps DMH 280 models 280 / 281 / 283 / 285 / 286 / 287 / 288 series
The optimum capacity graduation between 0.63 and 2 x 222 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available.
All models are equipped with universally resistant full teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal.
Reliability and accuracy guarantee optimum process safety:

High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 1%.
High degree of functional safety by standardised diaphragm breakage system, overpressure valve and vent valve of the hydraulic system.
The pumps can be universally employed due to the full teflon dosing diaphragm and optimum material combinations of the parts in touch with the media.
Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running.


Further functions:

Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers
Supplier's Site

Technical Specifications

  ALLDOS Inc. ALLDOS Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number Series DMH 280 Series DMH 280
Pump Type Diaphragm Pump Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details