ALLDOS Inc. DMX 226

Description
A truely adaptable diaphragm dosing pump Although our products perform well in many applications, we are always looking ahead to the market of tomorrow hoping to bring our visions into reality. We have therefore completely reworked the DMX 226 diaphragm dosing pump range. It has been redesigned and improved with new characteristics and features our competitors will find very difficult to beat: DMX 226 is easy to handle, compact and robust in design, allowing many pumps to be installed side by side, neatly saving space. The pressure relief valves are unique in design. The valves can be integrally fitted to the dosing head (optional), maximising system safety and by assisting suction and priming making commissioning quick and easy. Selecting a DMX 226 in a duplex version with two dosing heads makes the dosing process particularly cost-effective. Two different chemicals can be dosed with a single pump. The many different combinations of dosing head and valve component materials make this possible. DMX 226 duplex versions can also be used for cost effectively dosing larger flow rates. The chemical resistance and application suitability of the DMX 226 is excellent due to the adaptable combinations of materials which come into contact with the dosed chemical. For example, special valves for caustic , abrasive chemicals or viscous liquids are available in all sizes and ranges. Additionally all DMX 226 models can be fitted with easy-to-use Etron Profi control electronics. The electronics can be fitted directly onto the pump or supplied as a separate module for wall mounting. Other advantages: The DMX 226 has a large range of dose rates which are ideal for a variety of applications.
Description
A truely adaptable diaphragm dosing pump Although our products perform well in many applications, we are always looking ahead to the market of tomorrow hoping to bring our visions into reality. We have therefore completely reworked the DMX 226 diaphragm dosing pump range. It has been redesigned and improved with new characteristics and features our competitors will find very difficult to beat: DMX 226 is easy to handle, compact and robust in design, allowing many pumps to be installed side by side, neatly saving space. The pressure relief valves are unique in design. The valves can be integrally fitted to the dosing head (optional), maximising system safety and by assisting suction and priming making commissioning quick and easy. Selecting a DMX 226 in a duplex version with two dosing heads makes the dosing process particularly cost-effective. Two different chemicals can be dosed with a single pump. The many different combinations of dosing head and valve component materials make this possible. DMX 226 duplex versions can also be used for cost effectively dosing larger flow rates. The chemical resistance and application suitability of the DMX 226 is excellent due to the adaptable combinations of materials which come into contact with the dosed chemical. For example, special valves for caustic , abrasive chemicals or viscous liquids are available in all sizes and ranges. Additionally all DMX 226 models can be fitted with easy-to-use Etron Profi control electronics. The electronics can be fitted directly onto the pump or supplied as a separate module for wall mounting. Other advantages: The DMX 226 has a large range of dose rates which are ideal for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
 - DMX 226 - ALLDOS Inc.
Marietta, GA, USA
A truely adaptable diaphragm dosing pump Although our products perform well in many applications, we are always looking ahead to the market of tomorrow hoping to bring our visions into reality. We have therefore completely reworked the DMX 226 diaphragm dosing pump range. It has been redesigned and improved with new characteristics and features our competitors will find very difficult to beat: DMX 226 is easy to handle, compact and robust in design, allowing many pumps to be installed side by side, neatly saving space. The pressure relief valves are unique in design. The valves can be integrally fitted to the dosing head (optional), maximising system safety and by assisting suction and priming making commissioning quick and easy. Selecting a DMX 226 in a duplex version with two dosing heads makes the dosing process particularly cost-effective. Two different chemicals can be dosed with a single pump. The many different combinations of dosing head and valve component materials make this possible. DMX 226 duplex versions can also be used for cost effectively dosing larger flow rates. The chemical resistance and application suitability of the DMX 226 is excellent due to the adaptable combinations of materials which come into contact with the dosed chemical. For example, special valves for caustic , abrasive chemicals or viscous liquids are available in all sizes and ranges. Additionally all DMX 226 models can be fitted with easy-to-use Etron Profi control electronics. The electronics can be fitted directly onto the pump or supplied as a separate module for wall mounting. Other advantages: The DMX 226 has a large range of dose rates which are ideal for a variety of applications.

A truely adaptable diaphragm dosing pump
Although our products perform well in many applications, we are always looking ahead to the market of tomorrow hoping to bring our visions into reality. We have therefore completely reworked the DMX 226 diaphragm dosing pump range. It has been redesigned and improved with new characteristics and features our competitors will find very difficult to beat:

DMX 226 is easy to handle, compact and robust in design, allowing many pumps to be installed side by side, neatly saving space.
The pressure relief valves are unique in design. The valves can be integrally fitted to the dosing head (optional), maximising system safety and by assisting suction and priming making commissioning quick and easy.
Selecting a DMX 226 in a duplex version with two dosing heads makes the dosing process particularly cost-effective. Two different chemicals can be dosed with a single pump. The many different combinations of dosing head and valve component materials make this possible.
DMX 226 duplex versions can also be used for cost effectively dosing larger flow rates.
The chemical resistance and application suitability of the DMX 226 is excellent due to the adaptable combinations of materials which come into contact with the dosed chemical. For example, special valves for caustic , abrasive chemicals or viscous liquids are available in all sizes and ranges.
Additionally all DMX 226 models can be fitted with easy-to-use Etron Profi control electronics. The electronics can be fitted directly onto the pump or supplied as a separate module for wall mounting.

Other advantages:

The DMX 226 has a large range of dose rates which are ideal for a variety of applications.
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DMX 226
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details