ALLDOS Inc. SMART Digital DDA, DDC, DDE

Description
Grundfos is embarking on a new era in dosing technology with a brand new generation of pumps Intelligent dosing pumps with new drive and adjustment mechanisms represent the ideal solution for increasingly complex dosing applications: Featuring state-of-the art drive technology, a whole new dimension in user-friendly operation and an intelligent FlowControl system, the new SMART Digital dosing pumps are extremely precise, reliable and cost-effective - combined with the best possible price-performance ratio. The models > the perfect solution for all kinds of applications The DDA, DDC and DDE models set new standards at dosing rates of up to 30 l/h and 16 bar. There is now a single dosing platform for both, price-sensitive and high-end applications. The DDA model is the pump for complex and demanding applications where the focus is on maximum process reliability. The DDC impresses with features such as simple, intuitive click-wheel operation and a graphic LC display. What's more, all standard modes of operation and inputs/outputs such as analog control or output relay can be integrated into control systems. The DDE is the cost-effective entry-level model with all the benefits of Digital Dosing such as a maximum turn-down ratio of 1:1000 and smooth, continuous dosing. Simplicity - Modularity - Flow Intelligence New features such as the turn- and push knob („click wheel“) and the LC display make operating the pump very easy and ensure perfect handling and control. Maximum flexibility is guaranteed by a universal mounting plate and a control cube which can be rotated. In addition, a single pump can now cover dosing rates of 2.5 ml/h to 7.5 l/h which makes the pump fit for every situation and application. The FlowControl system, the digital drive technology, the AutoFlowAdapt function and the integrated flow measurement make SMART Digital the most innovative digital dosing pump available in the market right now.
Description
Grundfos is embarking on a new era in dosing technology with a brand new generation of pumps Intelligent dosing pumps with new drive and adjustment mechanisms represent the ideal solution for increasingly complex dosing applications: Featuring state-of-the art drive technology, a whole new dimension in user-friendly operation and an intelligent FlowControl system, the new SMART Digital dosing pumps are extremely precise, reliable and cost-effective - combined with the best possible price-performance ratio. The models > the perfect solution for all kinds of applications The DDA, DDC and DDE models set new standards at dosing rates of up to 30 l/h and 16 bar. There is now a single dosing platform for both, price-sensitive and high-end applications. The DDA model is the pump for complex and demanding applications where the focus is on maximum process reliability. The DDC impresses with features such as simple, intuitive click-wheel operation and a graphic LC display. What's more, all standard modes of operation and inputs/outputs such as analog control or output relay can be integrated into control systems. The DDE is the cost-effective entry-level model with all the benefits of Digital Dosing such as a maximum turn-down ratio of 1:1000 and smooth, continuous dosing. Simplicity - Modularity - Flow Intelligence New features such as the turn- and push knob („click wheel“) and the LC display make operating the pump very easy and ensure perfect handling and control. Maximum flexibility is guaranteed by a universal mounting plate and a control cube which can be rotated. In addition, a single pump can now cover dosing rates of 2.5 ml/h to 7.5 l/h which makes the pump fit for every situation and application. The FlowControl system, the digital drive technology, the AutoFlowAdapt function and the integrated flow measurement make SMART Digital the most innovative digital dosing pump available in the market right now.

Suppliers

Company
Product
Description
Supplier Links
Grundfos is embarking on a new era in dosing technology with a brand new generation of pumps Intelligent dosing pumps with new drive and adjustment mechanisms represent the ideal solution for increasingly complex dosing applications: Featuring state-of-the art drive technology, a whole new dimension in user-friendly operation and an intelligent FlowControl system, the new SMART Digital dosing pumps are extremely precise, reliable and cost-effective - combined with the best possible price-performance ratio. The models > the perfect solution for all kinds of applications The DDA, DDC and DDE models set new standards at dosing rates of up to 30 l/h and 16 bar. There is now a single dosing platform for both, price-sensitive and high-end applications. The DDA model is the pump for complex and demanding applications where the focus is on maximum process reliability. The DDC impresses with features such as simple, intuitive click-wheel operation and a graphic LC display. What's more, all standard modes of operation and inputs/outputs such as analog control or output relay can be integrated into control systems. The DDE is the cost-effective entry-level model with all the benefits of Digital Dosing such as a maximum turn-down ratio of 1:1000 and smooth, continuous dosing. Simplicity - Modularity - Flow Intelligence New features such as the turn- and push knob („click wheel“) and the LC display make operating the pump very easy and ensure perfect handling and control. Maximum flexibility is guaranteed by a universal mounting plate and a control cube which can be rotated. In addition, a single pump can now cover dosing rates of 2.5 ml/h to 7.5 l/h which makes the pump fit for every situation and application. The FlowControl system, the digital drive technology, the AutoFlowAdapt function and the integrated flow measurement make SMART Digital the most innovative digital dosing pump available in the market right now.

Grundfos is embarking on a new era in dosing technology with a brand new generation of pumps
Intelligent dosing pumps with new drive and adjustment mechanisms represent the ideal solution for increasingly complex dosing applications: Featuring state-of-the art drive technology, a whole new dimension in user-friendly operation and an intelligent FlowControl system, the new SMART Digital dosing pumps are extremely precise, reliable and cost-effective - combined with the best possible price-performance ratio.
The models > the perfect solution for all kinds of applications
The DDA, DDC and DDE models set new standards at dosing rates of up to 30 l/h and 16 bar. There is now a single dosing platform for both, price-sensitive and high-end applications.
The DDA model is the pump for complex and demanding applications where the focus is on maximum process reliability.
The DDC impresses with features such as simple, intuitive click-wheel operation and a graphic LC display. What's more, all standard modes of operation and inputs/outputs such as analog control or output relay can be integrated into control systems.
The DDE is the cost-effective entry-level model with all the benefits of Digital Dosing such as a maximum turn-down ratio of 1:1000 and smooth, continuous dosing.
Simplicity - Modularity - Flow Intelligence
New features such as the turn- and push knob („click wheel“) and the LC display make operating the pump very easy and ensure perfect handling and control. Maximum flexibility is guaranteed by a universal mounting plate and a control cube which can be rotated. In addition, a single pump can now cover dosing rates of 2.5 ml/h to 7.5 l/h which makes the pump fit for every situation and application. The FlowControl system, the digital drive technology, the AutoFlowAdapt function and the integrated flow measurement make SMART Digital the most innovative digital dosing pump available in the market right now.

Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number SMART Digital DDA, DDC, DDE
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details