ALLDOS Inc. Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Conex speaks plain text The most important parameters in water chemistry and technology are speaking the same language: Conex. ALLDOS' new generation of ultra-modern measuring amplifiers and controllers measure and... | |
| Conex® DIA-2, the dual measuring amplifier and controller The Conex® DIA-2 allows you to measure and control two parameter groups in parallel and to show these side by side on... | |
| Conex® DIA-2Q, the multifunctional measuring amplifier and controller The Conex® DIA-2Q allows you to measure and control two parameter groups in parallel and to show these side by side on... | |
| Conex® DIS-C Measuring Amplifier and Controller for Conductivity ALLDOS now also provides inductive conductivity measurement procedures for measuring concentrated acids, lyes and saline solutions. Inductive electrode 314-417 Together with the... | |
| DIT-IR infrared interface module (optional) Both photometers DIT-M and DIT-L have an integrated infrared interface to which the DIT-IR module can be connected. The DIT-IR unit receives data from one... |