ALLDOS Inc. Series DMH 250

Description
Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series The optimum capacity graduation between 5 and 2 x 1150 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full Teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy: the elaborate combination High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 2%. High degree of functional safety by standardised diaphragm breakage system and overpressure valve. The pumps can be universally employed due to the full Teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Any capacity requirement between 5 and 2 x 1150 l/h can be covered without any problems Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers The number of spare parts required is essentially reduced thanks to the elaborate modular system. Can be equipped with further quality components, as electric or pneumatic servomotor, motor frequency control, stroke frequency control, dosing head heating. The pump types DMH 250 models 251 - 253 are optionally available with Etron Profi electronics and diaphragm breakage signal
Description
Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series The optimum capacity graduation between 5 and 2 x 1150 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full Teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy: the elaborate combination High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 2%. High degree of functional safety by standardised diaphragm breakage system and overpressure valve. The pumps can be universally employed due to the full Teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Any capacity requirement between 5 and 2 x 1150 l/h can be covered without any problems Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers The number of spare parts required is essentially reduced thanks to the elaborate modular system. Can be equipped with further quality components, as electric or pneumatic servomotor, motor frequency control, stroke frequency control, dosing head heating. The pump types DMH 250 models 251 - 253 are optionally available with Etron Profi electronics and diaphragm breakage signal

Suppliers

Company
Product
Description
Supplier Links
Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series The optimum capacity graduation between 5 and 2 x 1150 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full Teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy: the elaborate combination High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 2%. High degree of functional safety by standardised diaphragm breakage system and overpressure valve. The pumps can be universally employed due to the full Teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Any capacity requirement between 5 and 2 x 1150 l/h can be covered without any problems Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers The number of spare parts required is essentially reduced thanks to the elaborate modular system. Can be equipped with further quality components, as electric or pneumatic servomotor, motor frequency control, stroke frequency control, dosing head heating. The pump types DMH 250 models 251 - 253 are optionally available with Etron Profi electronics and diaphragm breakage signal

Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series
The optimum capacity graduation between 5 and 2 x 1150 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available.
All models are equipped with universally resistant full Teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal.
Reliability and accuracy: the elaborate combination

High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 2%.
High degree of functional safety by standardised diaphragm breakage system and overpressure valve.
The pumps can be universally employed due to the full Teflon dosing diaphragm and optimum material combinations of the parts in touch with the media.
Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running.


Further functions:

Any capacity requirement between 5 and 2 x 1150 l/h can be covered without any problems
Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers
The number of spare parts required is essentially reduced thanks to the elaborate modular system.
Can be equipped with further quality components, as electric or pneumatic servomotor, motor frequency control, stroke frequency control, dosing head heating.
The pump types DMH 250 models 251 - 253 are optionally available with Etron Profi electronics and diaphragm breakage signal
Supplier's Site
Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series The optimum capacity graduation between 5 and 2 x 1150 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available. All models are equipped with universally resistant full Teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal. Reliability and accuracy: the elaborate combination High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 2%. High degree of functional safety by standardised diaphragm breakage system and overpressure valve. The pumps can be universally employed due to the full Teflon dosing diaphragm and optimum material combinations of the parts in touch with the media. Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running. Further functions: Any capacity requirement between 5 and 2 x 1150 l/h can be covered without any problems Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers The number of spare parts required is essentially reduced thanks to the elaborate modular system. Can be equipped with further quality components, as electric or pneumatic servomotor, motor frequency control, stroke frequency control, dosing head heating. The pump types DMH 250 models 251 - 253 are optionally available with Etron Profi electronics and diaphragm breakage signal

Piston diaphragm dosing pump DMH 250 models 251 / 252 / 253 / 254 / 255 / 257 series
The optimum capacity graduation between 5 and 2 x 1150 l/h makes this series of extra-rugged dosing pumps stand out. Three drive sizes as well as versions with single or double dosing head are available.
All models are equipped with universally resistant full Teflon diaphragms as well as with the patented ALLDOS diaphragm protection system AMS and a vernier scale with a very fine graduation. A variety of options is available, e.g. electric or pneumatic actuators, frequency motor control, special dosing heads or a double diaphragm system with breakage signal.
Reliability and accuracy: the elaborate combination

High dosing accuracy and exact reproducibility of the dosing flow. The deviations in dosing flow constancy and linearity are below 2%.
High degree of functional safety by standardised diaphragm breakage system and overpressure valve.
The pumps can be universally employed due to the full Teflon dosing diaphragm and optimum material combinations of the parts in touch with the media.
Very easy adjustment of the dosing flow: the dosing flow can be adjusted accurately, even if the system is not running.


Further functions:

Any capacity requirement between 5 and 2 x 1150 l/h can be covered without any problems
Especially for applications in chemical engineering: adjustment of the dosing flow ranges by different stroke numbers
The number of spare parts required is essentially reduced thanks to the elaborate modular system.
Can be equipped with further quality components, as electric or pneumatic servomotor, motor frequency control, stroke frequency control, dosing head heating.
The pump types DMH 250 models 251 - 253 are optionally available with Etron Profi electronics and diaphragm breakage signal
Supplier's Site

Technical Specifications

  ALLDOS Inc. ALLDOS Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number Series DMH 250 Series DMH 250
Pump Type Diaphragm Pump Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details