ALLDOS Inc. DMI with P3-System

Description
New pump solves old problem ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3 l/h up to 5.2 l/h. In connection with the Etron electronics with stroke frequency control, it is possible to reduce the dosing flow down to approx. 0.05 l/h whilst retaining accuracy. Special highlight: The drawing-in of small dosing quantities, well-known as critical among specialists, is no longer a problem. Traditional dosing pumps on a suction lift application with hypochlorite tend to airlock and hence have an adverse effect on the process. The new P3 system overcomes this problem by having a priming chamber built into the dosing head design as an integral working part. This larger output dosing head continuously draws liquid at a constant rate into the priming chamber while the smaller front dosing head can be fed from an integral calibration unit always under flooded suction conditions. The liquid is then transferred accurately dosed into the process line. Any overspill as a result of the lower dosing output from the front head is returned to the chemical carboy . With it's high precision, the easy drawing-in and the economical use of dosing media, the P3 system is the solution for difficult liquids. The twin-chamber dosing head was especially developed for highly concentrated, gas-evolving liquids which have to be dosed in very small quantities and with accuracy The Plus3 system yet has an additional economical effect: Because there will always be chemical in the priming chamber, it is possible to change the chemical carboy without stopping the dosing pump Three features avoid unnecessary process interruptions Accurate dosing of very small capacities with a new double diaphragm system. Reliable dosing of gassing chemicals with automatic deaeration via a priming chamber. Precise dosing of concentrated liquids due to accurate calibration whilst in operation Plus additionally: Exchanging the containers whilst the pump is running due to constant admission pressure the priming chamber.
Description
New pump solves old problem ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3 l/h up to 5.2 l/h. In connection with the Etron electronics with stroke frequency control, it is possible to reduce the dosing flow down to approx. 0.05 l/h whilst retaining accuracy. Special highlight: The drawing-in of small dosing quantities, well-known as critical among specialists, is no longer a problem. Traditional dosing pumps on a suction lift application with hypochlorite tend to airlock and hence have an adverse effect on the process. The new P3 system overcomes this problem by having a priming chamber built into the dosing head design as an integral working part. This larger output dosing head continuously draws liquid at a constant rate into the priming chamber while the smaller front dosing head can be fed from an integral calibration unit always under flooded suction conditions. The liquid is then transferred accurately dosed into the process line. Any overspill as a result of the lower dosing output from the front head is returned to the chemical carboy . With it's high precision, the easy drawing-in and the economical use of dosing media, the P3 system is the solution for difficult liquids. The twin-chamber dosing head was especially developed for highly concentrated, gas-evolving liquids which have to be dosed in very small quantities and with accuracy The Plus3 system yet has an additional economical effect: Because there will always be chemical in the priming chamber, it is possible to change the chemical carboy without stopping the dosing pump Three features avoid unnecessary process interruptions Accurate dosing of very small capacities with a new double diaphragm system. Reliable dosing of gassing chemicals with automatic deaeration via a priming chamber. Precise dosing of concentrated liquids due to accurate calibration whilst in operation Plus additionally: Exchanging the containers whilst the pump is running due to constant admission pressure the priming chamber.

Suppliers

Company
Product
Description
Supplier Links
New pump solves old problem ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3 l/h up to 5.2 l/h. In connection with the Etron electronics with stroke frequency control, it is possible to reduce the dosing flow down to approx. 0.05 l/h whilst retaining accuracy. Special highlight: The drawing-in of small dosing quantities, well-known as critical among specialists, is no longer a problem. Traditional dosing pumps on a suction lift application with hypochlorite tend to airlock and hence have an adverse effect on the process. The new P3 system overcomes this problem by having a priming chamber built into the dosing head design as an integral working part. This larger output dosing head continuously draws liquid at a constant rate into the priming chamber while the smaller front dosing head can be fed from an integral calibration unit always under flooded suction conditions. The liquid is then transferred accurately dosed into the process line. Any overspill as a result of the lower dosing output from the front head is returned to the chemical carboy . With it's high precision, the easy drawing-in and the economical use of dosing media, the P3 system is the solution for difficult liquids. The twin-chamber dosing head was especially developed for highly concentrated, gas-evolving liquids which have to be dosed in very small quantities and with accuracy The Plus3 system yet has an additional economical effect: Because there will always be chemical in the priming chamber, it is possible to change the chemical carboy without stopping the dosing pump Three features avoid unnecessary process interruptions Accurate dosing of very small capacities with a new double diaphragm system. Reliable dosing of gassing chemicals with automatic deaeration via a priming chamber. Precise dosing of concentrated liquids due to accurate calibration whilst in operation Plus additionally: Exchanging the containers whilst the pump is running due to constant admission pressure the priming chamber.

New pump solves old problem
ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3 l/h up to 5.2 l/h. In connection with the Etron electronics with stroke frequency control, it is possible to reduce the dosing flow down to approx. 0.05 l/h whilst retaining accuracy.
Special highlight:
The drawing-in of small dosing quantities, well-known as critical among specialists, is no longer a problem.

Traditional dosing pumps on a suction lift application with hypochlorite tend to airlock and hence have an adverse effect on the process. The new P3 system overcomes this problem by having a priming chamber built into the dosing head design as an integral working part. This larger output dosing head continuously draws liquid at a constant rate into the priming chamber while the smaller front dosing head can be fed from an integral calibration unit always under flooded suction conditions. The liquid is then transferred accurately dosed into the process line. Any overspill as a result of the lower dosing output from the front head is returned to the chemical carboy .
With it's high precision, the easy drawing-in and the economical use of dosing media, the P3 system is the solution for difficult liquids. The twin-chamber dosing head was especially developed for highly concentrated, gas-evolving liquids which have to be dosed in very small quantities and with accuracy
The Plus3 system yet has an additional economical effect: Because there will always be chemical in the priming chamber, it is possible to change the chemical carboy without stopping the dosing pump
Three features avoid unnecessary process interruptions

Accurate dosing of very small capacities with a new double diaphragm system.
Reliable dosing of gassing chemicals with automatic deaeration via a priming chamber.
Precise dosing of concentrated liquids due to accurate calibration whilst in operation
Plus additionally:
Exchanging the containers whilst the pump is running due to constant admission pressure the priming chamber.
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DMI with P3-System
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details