ALLDOS Inc. DMX 221

Description
Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and low-pulsation dosing. Sensitive sensors monitor the dosing flow and the diaphragm and provide process safety. Due to the consequent separation of hydraulics and electronics, the process is protected from disturbances. Dosing heads and valves for various cases Different dosing media require different levels of resistance - they are covered by various combinations of materials and gaskets. Additionally the following special accessories are available: Spring-loaded pressure valve (for all dosing head versions) for optimised accuracy in dosing media with high viscosity Special stainless steel 1.4571 valve for the trouble-free dosing of abrasive media Heating or cooling flange with connection for hot or cold water (for stainless steel 1.4571 dosing heads) for the dosing of media tending to crystallisation at low temperatures A look at advantages The variety of capacity graduations covers any dosing flow between 4 and 115 l/h without any problems. The dosing capacity ranges can be achieved with different stroke numbers. All chemical engineering tasks are thus taken into consideration to their full extent. All control elements are on top of the pump for better ergonomics. Etron Profi can be installed in a way, that the optimum accessibility of the pump is always guaranteed.
Description
Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and low-pulsation dosing. Sensitive sensors monitor the dosing flow and the diaphragm and provide process safety. Due to the consequent separation of hydraulics and electronics, the process is protected from disturbances. Dosing heads and valves for various cases Different dosing media require different levels of resistance - they are covered by various combinations of materials and gaskets. Additionally the following special accessories are available: Spring-loaded pressure valve (for all dosing head versions) for optimised accuracy in dosing media with high viscosity Special stainless steel 1.4571 valve for the trouble-free dosing of abrasive media Heating or cooling flange with connection for hot or cold water (for stainless steel 1.4571 dosing heads) for the dosing of media tending to crystallisation at low temperatures A look at advantages The variety of capacity graduations covers any dosing flow between 4 and 115 l/h without any problems. The dosing capacity ranges can be achieved with different stroke numbers. All chemical engineering tasks are thus taken into consideration to their full extent. All control elements are on top of the pump for better ergonomics. Etron Profi can be installed in a way, that the optimum accessibility of the pump is always guaranteed.

Suppliers

Company
Product
Description
Supplier Links
 - DMX 221 - ALLDOS Inc.
Marietta, GA, USA
Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and low-pulsation dosing. Sensitive sensors monitor the dosing flow and the diaphragm and provide process safety. Due to the consequent separation of hydraulics and electronics, the process is protected from disturbances. Dosing heads and valves for various cases Different dosing media require different levels of resistance - they are covered by various combinations of materials and gaskets. Additionally the following special accessories are available: Spring-loaded pressure valve (for all dosing head versions) for optimised accuracy in dosing media with high viscosity Special stainless steel 1.4571 valve for the trouble-free dosing of abrasive media Heating or cooling flange with connection for hot or cold water (for stainless steel 1.4571 dosing heads) for the dosing of media tending to crystallisation at low temperatures A look at advantages The variety of capacity graduations covers any dosing flow between 4 and 115 l/h without any problems. The dosing capacity ranges can be achieved with different stroke numbers. All chemical engineering tasks are thus taken into consideration to their full extent. All control elements are on top of the pump for better ergonomics. Etron Profi can be installed in a way, that the optimum accessibility of the pump is always guaranteed.

Synonym for quality
The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and low-pulsation dosing.
Sensitive sensors monitor the dosing flow and the diaphragm and provide process safety. Due to the consequent separation of hydraulics and electronics, the process is protected from disturbances.
Dosing heads and valves for various cases
Different dosing media require different levels of resistance - they are covered by various combinations of materials and gaskets.
Additionally the following special accessories are available:

Spring-loaded pressure valve (for all dosing head versions) for optimised accuracy in dosing media with high viscosity
Special stainless steel 1.4571 valve for the trouble-free dosing of abrasive media
Heating or cooling flange with connection for hot or cold water (for stainless steel 1.4571 dosing heads) for the dosing of media tending to crystallisation at low temperatures

A look at advantages

The variety of capacity graduations covers any dosing flow between 4 and 115 l/h without any problems.
The dosing capacity ranges can be achieved with different stroke numbers. All chemical engineering tasks are thus taken into consideration to their full extent.
All control elements are on top of the pump for better ergonomics.
Etron Profi can be installed in a way, that the optimum accessibility of the pump is always guaranteed.
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DMX 221
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details