ALLDOS Inc. DDI 222

Description
The DDI brand enjoys a reputation worldwide for pumps with unparalleled levels of intelligence, for easy operation and perfect calibration. The DDI 209 series (0.004 to 20 l/h) has proved itself on the market as champions in dosing technology. The integrated high-performance microelectronics and the innovative speed-regulated drive technology produce a precision and harmony unrivalled on the market. The dosing rate is simply entered in litres per hour – and the pump takes care of the rest. DDI 222 is now extending these features to higher rates of up to 150 l/h, and many special features have been developed for equally special dosing tasks. Two-step Slow Mode: DDI 222 offers reliable and digital dosing™ of high-viscosity media up to 2600 mPa s With this sophisticated function, which decelerates the suction stroke systematically, and with specially developed valve combinations, ALLDOS offers a solution, that ensures high process quality even for the most viscous media: • Slow Mode 1 (approx. 60 % of the maximum dosing rate) allows media up to 1000 mPa s to be dosed • Slow Mode 2 (approx. 40 % of the maximum dosing rate) manages even extremely viscous media up to 2600 mPa s This represents huge cost savings for the user as he can now add expensive chemicals directly, without connecting dilution or treatment systems Optional diaphragm monitoring with innovative double diaphragm technology for optimal process reliability. There are applications where the dosing diaphragm is monitored and the process must not be interrupted in the event of a diaphragm rupture. For these applications there is one optionally integrated double diaphragm system with a differential pressure sensor for DDI 222. If there is a working diaphragm defect, the pump continues to dose with the equally robust protective diaphragm. The system immediately sends a diaphragm rupture signal and initiates remedial measures. ALLDOS remains at the cutting edge in dosing technology, setting trends for the future once again with innovative ideas and customer-oriented concepts. DDI 222 – No other pump doses so cost-effectively DDI 222 keeps energy costs at a record low, thanks to the advanced EC motor technology. Maximum efficiency is also ensured. A further advantage of this drive technology is that even at dosing rates of 150 l/h, it offers smooth and virtually continuous dosing. This produces remarkably smooth pumping and mixing of media, resulting in exceptional process reliability.
Description
The DDI brand enjoys a reputation worldwide for pumps with unparalleled levels of intelligence, for easy operation and perfect calibration. The DDI 209 series (0.004 to 20 l/h) has proved itself on the market as champions in dosing technology. The integrated high-performance microelectronics and the innovative speed-regulated drive technology produce a precision and harmony unrivalled on the market. The dosing rate is simply entered in litres per hour – and the pump takes care of the rest. DDI 222 is now extending these features to higher rates of up to 150 l/h, and many special features have been developed for equally special dosing tasks. Two-step Slow Mode: DDI 222 offers reliable and digital dosing™ of high-viscosity media up to 2600 mPa s With this sophisticated function, which decelerates the suction stroke systematically, and with specially developed valve combinations, ALLDOS offers a solution, that ensures high process quality even for the most viscous media: • Slow Mode 1 (approx. 60 % of the maximum dosing rate) allows media up to 1000 mPa s to be dosed • Slow Mode 2 (approx. 40 % of the maximum dosing rate) manages even extremely viscous media up to 2600 mPa s This represents huge cost savings for the user as he can now add expensive chemicals directly, without connecting dilution or treatment systems Optional diaphragm monitoring with innovative double diaphragm technology for optimal process reliability. There are applications where the dosing diaphragm is monitored and the process must not be interrupted in the event of a diaphragm rupture. For these applications there is one optionally integrated double diaphragm system with a differential pressure sensor for DDI 222. If there is a working diaphragm defect, the pump continues to dose with the equally robust protective diaphragm. The system immediately sends a diaphragm rupture signal and initiates remedial measures. ALLDOS remains at the cutting edge in dosing technology, setting trends for the future once again with innovative ideas and customer-oriented concepts. DDI 222 – No other pump doses so cost-effectively DDI 222 keeps energy costs at a record low, thanks to the advanced EC motor technology. Maximum efficiency is also ensured. A further advantage of this drive technology is that even at dosing rates of 150 l/h, it offers smooth and virtually continuous dosing. This produces remarkably smooth pumping and mixing of media, resulting in exceptional process reliability.

Suppliers

Company
Product
Description
Supplier Links
 - DDI 222 - ALLDOS Inc.
Marietta, GA, USA
The DDI brand enjoys a reputation worldwide for pumps with unparalleled levels of intelligence, for easy operation and perfect calibration. The DDI 209 series (0.004 to 20 l/h) has proved itself on the market as champions in dosing technology. The integrated high-performance microelectronics and the innovative speed-regulated drive technology produce a precision and harmony unrivalled on the market. The dosing rate is simply entered in litres per hour – and the pump takes care of the rest. DDI 222 is now extending these features to higher rates of up to 150 l/h, and many special features have been developed for equally special dosing tasks. Two-step Slow Mode: DDI 222 offers reliable and digital dosing™ of high-viscosity media up to 2600 mPa s With this sophisticated function, which decelerates the suction stroke systematically, and with specially developed valve combinations, ALLDOS offers a solution, that ensures high process quality even for the most viscous media: • Slow Mode 1 (approx. 60 % of the maximum dosing rate) allows media up to 1000 mPa s to be dosed • Slow Mode 2 (approx. 40 % of the maximum dosing rate) manages even extremely viscous media up to 2600 mPa s This represents huge cost savings for the user as he can now add expensive chemicals directly, without connecting dilution or treatment systems Optional diaphragm monitoring with innovative double diaphragm technology for optimal process reliability. There are applications where the dosing diaphragm is monitored and the process must not be interrupted in the event of a diaphragm rupture. For these applications there is one optionally integrated double diaphragm system with a differential pressure sensor for DDI 222. If there is a working diaphragm defect, the pump continues to dose with the equally robust protective diaphragm. The system immediately sends a diaphragm rupture signal and initiates remedial measures. ALLDOS remains at the cutting edge in dosing technology, setting trends for the future once again with innovative ideas and customer-oriented concepts. DDI 222 – No other pump doses so cost-effectively DDI 222 keeps energy costs at a record low, thanks to the advanced EC motor technology. Maximum efficiency is also ensured. A further advantage of this drive technology is that even at dosing rates of 150 l/h, it offers smooth and virtually continuous dosing. This produces remarkably smooth pumping and mixing of media, resulting in exceptional process reliability.

The DDI brand enjoys a reputation worldwide for pumps with unparalleled levels of intelligence, for easy operation and perfect calibration.
The DDI 209 series (0.004 to 20 l/h) has proved itself on the market as champions in dosing technology. The integrated high-performance microelectronics and the innovative speed-regulated drive technology produce a precision and harmony unrivalled on the market. The dosing rate is simply entered in litres per hour – and the pump takes care of the rest.
DDI 222 is now extending these features to higher rates of up to 150 l/h, and many special features have been developed for equally special dosing tasks.
Two-step Slow Mode:
DDI 222 offers reliable and digital dosing™ of high-viscosity media up to 2600 mPa s

With this sophisticated function, which decelerates the suction stroke systematically, and with specially developed valve combinations, ALLDOS offers a solution, that ensures high process quality even for the most viscous media:

•

Slow Mode 1
(approx. 60 % of the maximum dosing rate) allows media up to 1000 mPa s to be dosed

•

Slow Mode 2
(approx. 40 % of the maximum dosing rate) manages even extremely viscous media up to 2600 mPa s

This represents huge cost savings for the user as he can now add expensive chemicals directly, without connecting dilution or treatment systems

Optional diaphragm monitoring with innovative double diaphragm technology for optimal process reliability.
There are applications where the dosing diaphragm is monitored and the process must not be interrupted in the event of a diaphragm rupture. For these applications there is one optionally integrated double diaphragm system with a differential pressure sensor for DDI 222. If there is a working diaphragm defect, the pump continues to dose with the equally robust protective diaphragm. The system immediately sends a diaphragm rupture signal and initiates remedial measures.
ALLDOS remains at the cutting edge in dosing technology, setting trends for the future once again with innovative ideas and customer-oriented concepts.
DDI 222 – No other pump doses so cost-effectively
DDI 222 keeps energy costs at a record low, thanks to the advanced EC motor technology. Maximum efficiency is also ensured. A further advantage of this drive technology is that even at dosing rates of 150 l/h, it offers smooth and virtually continuous dosing. This produces remarkably smooth pumping and mixing of media, resulting in exceptional process reliability.

Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Liquid Handling Pumps
Product Number DDI 222
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Gear Pumps - 1P Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details